SSP Fittings Corp. SAE Flareless 45° Male Tubing Elbow AM6ME-45

Description
Connects fractional tube to female NPT thread at a 45° angle
Description
Connects fractional tube to female NPT thread at a 45° angle

Suppliers

Company
Product
Description
Supplier Links
SAE Flareless 45° Male Tubing Elbow - AM6ME-45 - SSP Fittings Corp.
Twinsburg, OH, United States
SAE Flareless 45° Male Tubing Elbow
AM6ME-45
SAE Flareless 45° Male Tubing Elbow AM6ME-45
Connects fractional tube to female NPT thread at a 45° angle

Connects fractional tube to female NPT thread at a 45° angle

Supplier's Site

Technical Specifications

  SSP Fittings Corp.
Product Category Tube Fittings
Product Number AM6ME-45
Product Name SAE Flareless 45° Male Tubing Elbow
Fitting Type Elbow Fitting; Adapter Fitting; Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

768LN Stainless Steel Male Pipe Tube Butt Weld Connector And Tube Fittings Supplier -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Gas Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
ZoomLock MAX - MZK-F4-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details
Pneumatic Fittings - 1215974 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
View Details