Oil-Rite Corp. PurgeX Spray Nozzle, Brass, Barbed Fittings for 1/8” ID Tubing, (1) Liquid Inlet, (1) Air Inlet B2720-2

Description
Miniature Spray Nozzles create a round spray pattern that can be used with PurgeX pumps for liquid. The spray can reach from 4 to 6 inches in distance, depending upon liquid viscosity, air pressure and air cycle. This Spray Nozzle features barbed connections for 1/8” ID flexible polyurethane, nylon or other plastic tubing. There is (1) liquid inlet positioned inline with the spray nozzle tip and (1) air inlet. The spray nozzle tip is stainless steel. The brass body of the nozzle has (2) 1/8” diameter mounting holes. This nozzle is 1 3/64” x 1 3/16”. It is 3/8” in depth.
Description
Miniature Spray Nozzles create a round spray pattern that can be used with PurgeX pumps for liquid. The spray can reach from 4 to 6 inches in distance, depending upon liquid viscosity, air pressure and air cycle. This Spray Nozzle features barbed connections for 1/8” ID flexible polyurethane, nylon or other plastic tubing. There is (1) liquid inlet positioned inline with the spray nozzle tip and (1) air inlet. The spray nozzle tip is stainless steel. The brass body of the nozzle has (2) 1/8” diameter mounting holes. This nozzle is 1 3/64” x 1 3/16”. It is 3/8” in depth.

Suppliers

Company
Product
Description
Supplier Links
PurgeX Spray Nozzle, Brass, Barbed Fittings for 1/8” ID Tubing, (1) Liquid Inlet, (1) Air Inlet - B2720-2 - Oil-Rite Corp.
Manitowoc, WI, United States
PurgeX Spray Nozzle, Brass, Barbed Fittings for 1/8” ID Tubing, (1) Liquid Inlet, (1) Air Inlet
B2720-2
PurgeX Spray Nozzle, Brass, Barbed Fittings for 1/8” ID Tubing, (1) Liquid Inlet, (1) Air Inlet B2720-2
Miniature Spray Nozzles create a round spray pattern that can be used with PurgeX pumps for liquid. The spray can reach from 4 to 6 inches in distance, depending upon liquid viscosity, air pressure and air cycle. This Spray Nozzle features barbed connections for 1/8” ID flexible polyurethane, nylon or other plastic tubing. There is (1) liquid inlet positioned inline with the spray nozzle tip and (1) air inlet. The spray nozzle tip is stainless steel. The brass body of the nozzle has (2) 1/8” diameter mounting holes. This nozzle is 1 3/64” x 1 3/16”. It is 3/8” in depth.

Miniature Spray Nozzles create a round spray pattern that can be used with PurgeX pumps for liquid. The spray can reach from 4 to 6 inches in distance, depending upon liquid viscosity, air pressure and air cycle.

This Spray Nozzle features barbed connections for 1/8” ID flexible polyurethane, nylon or other plastic tubing. There is (1) liquid inlet positioned inline with the spray nozzle tip and (1) air inlet. The spray nozzle tip is stainless steel. The brass body of the nozzle has (2) 1/8” diameter mounting holes.

This nozzle is 1 3/64” x 1 3/16”. It is 3/8” in depth.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Tube Fittings
Product Number B2720-2
Product Name PurgeX Spray Nozzle, Brass, Barbed Fittings for 1/8” ID Tubing, (1) Liquid Inlet, (1) Air Inlet
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

Reducers & Expanders - 61033 - Jergens, Inc.
Specs
Fitting Type Reducer Fitting
English Size 0.438 inch (11.11 mm)
View Details
10-32 Thread to 1/16 Inch O.D. Tubing, Straight Compression - MCB-1016 - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting; Ferrule Connection
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ZoomLock PUSH - Optimized for R-410A -  - Parker Sporlan Division
Specs
Fitting Type Elbow Fitting; HVAC / Refrigeration Fitting
Material Brass/Bronze
Temperature 250 F (121 C)
View Details