Oil-Rite Corp. PurgeX Spray Nozzle, Brass, Barbed Fittings for 1/8” ID Tubing, (1) Liquid Inlet, (2) Air Connections B2720-1

Description
PurgeX Spray Nozzles create a round spray pattern that can be used with PurgeX pumps for liquid. The spray can reach from 4 to 6 inches in distance, depending upon liquid viscosity, air pressure and air cycle. This Spray Nozzle features barbed connections for 1/8” ID flexible polyurethane, nylon or other plastic tubing. There is (1) liquid inlet positioned inline with the spray nozzle tip. This valve has (2) air connections, one can be used as an air inlet and one can be used to route the air supply to an additional spray nozzle. The spray nozzle tip is stainless steel. The brass body of the nozzle has (2) 1/8” diameter mounting holes. This spray nozzle is 1 15/32” x 1 3/16”. It is 3/8” in depth.
Description
PurgeX Spray Nozzles create a round spray pattern that can be used with PurgeX pumps for liquid. The spray can reach from 4 to 6 inches in distance, depending upon liquid viscosity, air pressure and air cycle. This Spray Nozzle features barbed connections for 1/8” ID flexible polyurethane, nylon or other plastic tubing. There is (1) liquid inlet positioned inline with the spray nozzle tip. This valve has (2) air connections, one can be used as an air inlet and one can be used to route the air supply to an additional spray nozzle. The spray nozzle tip is stainless steel. The brass body of the nozzle has (2) 1/8” diameter mounting holes. This spray nozzle is 1 15/32” x 1 3/16”. It is 3/8” in depth.

Suppliers

Company
Product
Description
Supplier Links
PurgeX Spray Nozzle, Brass, Barbed Fittings for 1/8” ID Tubing, (1) Liquid Inlet, (2) Air Connections - B2720-1 - Oil-Rite Corp.
Manitowoc, WI, United States
PurgeX Spray Nozzle, Brass, Barbed Fittings for 1/8” ID Tubing, (1) Liquid Inlet, (2) Air Connections
B2720-1
PurgeX Spray Nozzle, Brass, Barbed Fittings for 1/8” ID Tubing, (1) Liquid Inlet, (2) Air Connections B2720-1
PurgeX Spray Nozzles create a round spray pattern that can be used with PurgeX pumps for liquid. The spray can reach from 4 to 6 inches in distance, depending upon liquid viscosity, air pressure and air cycle. This Spray Nozzle features barbed connections for 1/8” ID flexible polyurethane, nylon or other plastic tubing. There is (1) liquid inlet positioned inline with the spray nozzle tip. This valve has (2) air connections, one can be used as an air inlet and one can be used to route the air supply to an additional spray nozzle. The spray nozzle tip is stainless steel. The brass body of the nozzle has (2) 1/8” diameter mounting holes. This spray nozzle is 1 15/32” x 1 3/16”. It is 3/8” in depth.

PurgeX Spray Nozzles create a round spray pattern that can be used with PurgeX pumps for liquid. The spray can reach from 4 to 6 inches in distance, depending upon liquid viscosity, air pressure and air cycle.

This Spray Nozzle features barbed connections for 1/8” ID flexible polyurethane, nylon or other plastic tubing. There is (1) liquid inlet positioned inline with the spray nozzle tip. This valve has (2) air connections, one can be used as an air inlet and one can be used to route the air supply to an additional spray nozzle. The spray nozzle tip is stainless steel. The brass body of the nozzle has (2) 1/8” diameter mounting holes.

This spray nozzle is 1 15/32” x 1 3/16”. It is 3/8” in depth.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Tube Fittings
Product Number B2720-1
Product Name PurgeX Spray Nozzle, Brass, Barbed Fittings for 1/8” ID Tubing, (1) Liquid Inlet, (2) Air Connections
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

Male Connector Fittings - 61048 - Jergens, Inc.
Specs
English Size 0.375 inch (9.52 mm)
View Details
1/4 Inch O.D. Tube, Elbow Union - PTCUL-14 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting; Union Fitting
View Details
SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details
ZoomLock PUSH - Optimized for R-410A -  - Parker Sporlan Division
Specs
Fitting Type Coupling Fitting; HVAC / Refrigeration Fitting
Material Brass/Bronze
Temperature 250 F (121 C)
View Details