Oil-Rite Corp. Elbow Compression Fitting for Hydracision®, 1/4” OD Tube Connection, 1/8” Male NPT A4173-39

Description
This brass elbow compression fitting features a 1/8” male NPT that can be used to connect a Hydracision® injector to 1/4” OD tubing. Buna o-rings are used. This fitting is suitable for use with high pressure tubing, A4891-10.
Description
This brass elbow compression fitting features a 1/8” male NPT that can be used to connect a Hydracision® injector to 1/4” OD tubing. Buna o-rings are used. This fitting is suitable for use with high pressure tubing, A4891-10.

Suppliers

Company
Product
Description
Supplier Links
Elbow Compression Fitting for Hydracision®, 1/4” OD Tube Connection, 1/8” Male NPT - A4173-39 - Oil-Rite Corp.
Manitowoc, WI, United States
Elbow Compression Fitting for Hydracision®, 1/4” OD Tube Connection, 1/8” Male NPT
A4173-39
Elbow Compression Fitting for Hydracision®, 1/4” OD Tube Connection, 1/8” Male NPT A4173-39
This brass elbow compression fitting features a 1/8” male NPT that can be used to connect a Hydracision® injector to 1/4” OD tubing. Buna o-rings are used. This fitting is suitable for use with high pressure tubing, A4891-10.

This brass elbow compression fitting features a 1/8” male NPT that can be used to connect a Hydracision® injector to 1/4” OD tubing. Buna o-rings are used. This fitting is suitable for use with high pressure tubing, A4891-10.

Supplier's Site
Elbow Fitting for 1/4
Manitowoc, WI, United States
Elbow Fitting for 1/4" Nylon Tubing With .050" Wall Thickness
A4173-39
Elbow Fitting for 1/4" Nylon Tubing With .050" Wall Thickness A4173-39
For use with 1/4" OD nylon tubing for high pressure A4891-10.

For use with 1/4" OD nylon tubing for high pressure A4891-10.

Supplier's Site

Technical Specifications

  Oil-Rite Corp. Oil-Rite Corp.
Product Category Tube Fittings Tube Fittings
Product Number A4173-39 A4173-39
Product Name Elbow Compression Fitting for Hydracision®, 1/4” OD Tube Connection, 1/8” Male NPT Elbow Fitting for 1/4" Nylon Tubing With .050" Wall Thickness
Fitting Type Elbow Fitting Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61058 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details
10-32 Thread to Barbs, Ultra-Miniature Fixed Position Tee - MTA - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Brass
View Details
SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details
ZoomLock MAX - MZK-R148-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Reducer Fitting; HVAC / Refrigeration Fitting
English Size 0.875 inch (22.22 mm)
Temperature 250 F (121 C)
View Details