NResearch Standard Barb Fitting FITM091

Description
These standard barb fittings are molded with mold tooling designed to eliminate parting lines on the critical sealing surface of the barbs. The product does not contain regrind and is made from certified materials. All Standard Fittings are made from Polypropylene.
Description
These standard barb fittings are molded with mold tooling designed to eliminate parting lines on the critical sealing surface of the barbs. The product does not contain regrind and is made from certified materials. All Standard Fittings are made from Polypropylene.

Suppliers

Company
Product
Description
Supplier Links
Standard Barb Fitting - FITM091 - NResearch
West Caldwell, NJ, United States
Standard Barb Fitting
FITM091
Standard Barb Fitting FITM091
These standard barb fittings are molded with mold tooling designed to eliminate parting lines on the critical sealing surface of the barbs. The product does not contain regrind and is made from certified materials. All Standard Fittings are made from Polypropylene.

These standard barb fittings are molded with mold tooling designed to eliminate parting lines on the critical sealing surface of the barbs. The product does not contain regrind and is made from certified materials. All Standard Fittings are made from Polypropylene.

Supplier's Site

Technical Specifications

  NResearch
Product Category Tube Fittings
Product Number FITM091
Product Name Standard Barb Fitting
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Barb fitting - CN-M3-PK-3 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Steel; High-alloy steel
Temperature 32 to 140 F (0 to 60 C)
View Details
M5 Male Thread to M5 Female Thread Adapter - M5EB - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 316 Stainless Steel
View Details
Push-Quick Female Elbow, 1/8
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
View Details