NResearch Standard Barb Fitting FITM089

Description
These standard barb fittings are molded with mold tooling designed to eliminate parting lines on the critical sealing surface of the barbs. The product does not contain regrind and is made from certified materials. All Standard Fittings are made from Polypropylene.
Description
These standard barb fittings are molded with mold tooling designed to eliminate parting lines on the critical sealing surface of the barbs. The product does not contain regrind and is made from certified materials. All Standard Fittings are made from Polypropylene.

Suppliers

Company
Product
Description
Supplier Links
Standard Barb Fitting - FITM089 - NResearch
West Caldwell, NJ, United States
Standard Barb Fitting
FITM089
Standard Barb Fitting FITM089
These standard barb fittings are molded with mold tooling designed to eliminate parting lines on the critical sealing surface of the barbs. The product does not contain regrind and is made from certified materials. All Standard Fittings are made from Polypropylene.

These standard barb fittings are molded with mold tooling designed to eliminate parting lines on the critical sealing surface of the barbs. The product does not contain regrind and is made from certified materials. All Standard Fittings are made from Polypropylene.

Supplier's Site

Technical Specifications

  NResearch
Product Category Tube Fittings
Product Number FITM089
Product Name Standard Barb Fitting
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
Barb tubing fitting - C-3/8-P-9 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
37° Flare Fittings - 61001 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details