NResearch Zero Dead Volume Barb Fitting FITM333

Description
These Zero Dead Volume fittings were designed by NResearch Inc. to eliminate unwanted dead volume created when using standard fittings. Where dead volume is a concern, these fittings are a must. Most Zero Dead Volume Fittings are made from Kel-F®.
Datasheet
Description
These Zero Dead Volume fittings were designed by NResearch Inc. to eliminate unwanted dead volume created when using standard fittings. Where dead volume is a concern, these fittings are a must. Most Zero Dead Volume Fittings are made from Kel-F®.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zero Dead Volume Barb Fitting - FITM333 - NResearch
West Caldwell, NJ, United States
Zero Dead Volume Barb Fitting
FITM333
Zero Dead Volume Barb Fitting FITM333
These Zero Dead Volume fittings were designed by NResearch Inc. to eliminate unwanted dead volume created when using standard fittings. Where dead volume is a concern, these fittings are a must. Most Zero Dead Volume Fittings are made from Kel-F®.

These Zero Dead Volume fittings were designed by NResearch Inc. to eliminate unwanted dead volume created when using standard fittings. Where dead volume is a concern, these fittings are a must. Most Zero Dead Volume Fittings are made from Kel-F®.

Supplier's Site Datasheet

Technical Specifications

  NResearch
Product Category Tube Fittings
Product Number FITM333
Product Name Zero Dead Volume Barb Fitting
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
Barb fitting - CN-1/4-PK-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Aluminum; Aluminum
Temperature 32 to 140 F (0 to 60 C)
View Details
SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details
Adapters - 61155 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.375 inch (9.52 mm)
View Details