NResearch Standard Barb Fitting FITM081

Description
These standard barb fittings are molded with mold tooling designed to eliminate parting lines on the critical sealing surface of the barbs. The product does not contain regrind and is made from certified materials. All Standard Fittings are made from Polypropylene.
Description
These standard barb fittings are molded with mold tooling designed to eliminate parting lines on the critical sealing surface of the barbs. The product does not contain regrind and is made from certified materials. All Standard Fittings are made from Polypropylene.

Suppliers

Company
Product
Description
Supplier Links
Standard Barb Fitting - FITM081 - NResearch
West Caldwell, NJ, United States
Standard Barb Fitting
FITM081
Standard Barb Fitting FITM081
These standard barb fittings are molded with mold tooling designed to eliminate parting lines on the critical sealing surface of the barbs. The product does not contain regrind and is made from certified materials. All Standard Fittings are made from Polypropylene.

These standard barb fittings are molded with mold tooling designed to eliminate parting lines on the critical sealing surface of the barbs. The product does not contain regrind and is made from certified materials. All Standard Fittings are made from Polypropylene.

Supplier's Site

Technical Specifications

  NResearch
Product Category Tube Fittings
Product Number FITM081
Product Name Standard Barb Fitting
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
Push-in L-fitting, self-sealing - QSKL-M5-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details
SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details
Male Connector Fittings - 61030 - Jergens, Inc.
Specs
English Size 0.562 inch (14.29 mm)
View Details