NResearch Standard Barb Fitting FITM083

Description
These standard barb fittings are molded with mold tooling designed to eliminate parting lines on the critical sealing surface of the barbs. The product does not contain regrind and is made from certified materials. All Standard Fittings are made from Polypropylene.
Description
These standard barb fittings are molded with mold tooling designed to eliminate parting lines on the critical sealing surface of the barbs. The product does not contain regrind and is made from certified materials. All Standard Fittings are made from Polypropylene.

Suppliers

Company
Product
Description
Supplier Links
Standard Barb Fitting - FITM083 - NResearch
West Caldwell, NJ, United States
Standard Barb Fitting
FITM083
Standard Barb Fitting FITM083
These standard barb fittings are molded with mold tooling designed to eliminate parting lines on the critical sealing surface of the barbs. The product does not contain regrind and is made from certified materials. All Standard Fittings are made from Polypropylene.

These standard barb fittings are molded with mold tooling designed to eliminate parting lines on the critical sealing surface of the barbs. The product does not contain regrind and is made from certified materials. All Standard Fittings are made from Polypropylene.

Supplier's Site

Technical Specifications

  NResearch
Product Category Tube Fittings
Product Number FITM083
Product Name Standard Barb Fitting
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Push-in L-fitting, self-sealing - QSKL-G3/8-12 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details
Push-Quick Fitting - PQ-MC05P - Clippard
Specs
Fitting Type Coupling Fitting; Adapter Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; 1/8 NPT
Material Brass/Bronze
View Details