NResearch Zero Dead Volume Barb Fitting FITM328

Description
These Zero Dead Volume fittings were designed by NResearch Inc. to eliminate unwanted dead volume created when using standard fittings. Where dead volume is a concern, these fittings are a must. Most Zero Dead Volume Fittings are made from Kel-F®.
Datasheet
Description
These Zero Dead Volume fittings were designed by NResearch Inc. to eliminate unwanted dead volume created when using standard fittings. Where dead volume is a concern, these fittings are a must. Most Zero Dead Volume Fittings are made from Kel-F®.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zero Dead Volume Barb Fitting - FITM328 - NResearch
West Caldwell, NJ, United States
Zero Dead Volume Barb Fitting
FITM328
Zero Dead Volume Barb Fitting FITM328
These Zero Dead Volume fittings were designed by NResearch Inc. to eliminate unwanted dead volume created when using standard fittings. Where dead volume is a concern, these fittings are a must. Most Zero Dead Volume Fittings are made from Kel-F®.

These Zero Dead Volume fittings were designed by NResearch Inc. to eliminate unwanted dead volume created when using standard fittings. Where dead volume is a concern, these fittings are a must. Most Zero Dead Volume Fittings are made from Kel-F®.

Supplier's Site Datasheet

Technical Specifications

  NResearch
Product Category Tube Fittings
Product Number FITM328
Product Name Zero Dead Volume Barb Fitting
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ZoomLock MAX - MZK-45E10-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Elbow Fitting; HVAC / Refrigeration Fitting
English Size 0.625 inch (15.87 mm)
Temperature 250 F (121 C)
View Details
Barbed elbow fitting - LCNH-1/4-PK-6 - Festo Corporation
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
Material Aluminum; Aluminum Die-cast zinc
Temperature 32 to 140 F (0 to 60 C)
View Details
37° Flare Fittings - 61015 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.375 inch (9.52 mm)
View Details
10-32 Thread to 10-32 Thread and Barb, Street Tee Adjustable Position - MTCS_Barb_Threads - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Barbed or Ribbed End
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details