NResearch Zero Dead Volume Barb Fitting FITM211

Description
These Zero Dead Volume fittings were designed by NResearch Inc. to eliminate unwanted dead volume created when using standard fittings. Where dead volume is a concern, these fittings are a must. Most Zero Dead Volume Fittings are made from Kel-F®.
Datasheet
Description
These Zero Dead Volume fittings were designed by NResearch Inc. to eliminate unwanted dead volume created when using standard fittings. Where dead volume is a concern, these fittings are a must. Most Zero Dead Volume Fittings are made from Kel-F®.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zero Dead Volume Barb Fitting - FITM211 - NResearch
West Caldwell, NJ, United States
Zero Dead Volume Barb Fitting
FITM211
Zero Dead Volume Barb Fitting FITM211
These Zero Dead Volume fittings were designed by NResearch Inc. to eliminate unwanted dead volume created when using standard fittings. Where dead volume is a concern, these fittings are a must. Most Zero Dead Volume Fittings are made from Kel-F®.

These Zero Dead Volume fittings were designed by NResearch Inc. to eliminate unwanted dead volume created when using standard fittings. Where dead volume is a concern, these fittings are a must. Most Zero Dead Volume Fittings are made from Kel-F®.

Supplier's Site Datasheet

Technical Specifications

  NResearch
Product Category Tube Fittings
Product Number FITM211
Product Name Zero Dead Volume Barb Fitting
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Flareless Fittings - 60201 - Jergens, Inc.
Specs
Fitting Type Tee Fitting
Connection Type Ferrule Connection; Flare Connection
English Size 0.125 inch (3.17 mm)
View Details
Pneumatic Fittings - 1259594 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Sanitary or Food Grade Rated
Connection Type Push-to-Connect
Material Brass/Bronze; Nickel plated brass
View Details
ZoomLock MAX -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
English Size 0.750 inch (19.05 mm)
Temperature 250 F (121 C)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details