NResearch 1/4-28 Inert Connector FITM671

Description
NResearch Teflon & Kel-F inert connectors are chemically inert and offer the purity and corrosion resistance required of demanding chemistry applications. NResearch Teflon & Kel-F inert connectors are designed with female threads and are available for both 10-32 and 1/4-28 port sizes.
Datasheet
Description
NResearch Teflon & Kel-F inert connectors are chemically inert and offer the purity and corrosion resistance required of demanding chemistry applications. NResearch Teflon & Kel-F inert connectors are designed with female threads and are available for both 10-32 and 1/4-28 port sizes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4-28 Inert Connector - FITM671 - NResearch
West Caldwell, NJ, United States
1/4-28 Inert Connector
FITM671
1/4-28 Inert Connector FITM671
NResearch Teflon & Kel-F inert connectors are chemically inert and offer the purity and corrosion resistance required of demanding chemistry applications. NResearch Teflon & Kel-F inert connectors are designed with female threads and are available for both 10-32 and 1/4-28 port sizes.

NResearch Teflon & Kel-F inert connectors are chemically inert and offer the purity and corrosion resistance required of demanding chemistry applications. NResearch Teflon & Kel-F inert connectors are designed with female threads and are available for both 10-32 and 1/4-28 port sizes.

Supplier's Site Datasheet

Technical Specifications

  NResearch
Product Category Tube Fittings
Product Number FITM671
Product Name 1/4-28 Inert Connector
Connection Type 1/4-28 Port
Unlock Full Specs
to access all available technical data

Similar Products

Adapters - 61081 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
Pneumatic Fittings - 1216251 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Stainless; Pbt
View Details
ZoomLock MAX - MZK-45E8-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Elbow Fitting; HVAC / Refrigeration Fitting
English Size 0.500 inch (12.7 mm)
Temperature 250 F (121 C)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details