Hale Engineering Company, Inc. Datasheets for Fans and Blowers (industrial)

Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.


Fans and Blowers (industrial): Learn more

Product Name Notes
Hepa Blower Module
Hepa Blower Module (PRESSURIZATION SUPPLY MODULE) - 1 EA 9-7AT DIRECT DRIVE BLOWER WITH 1/4 HP MOTOR. CAPABLE OF PRODUCING OF 300 CFM @ .55 - 1 EA. 19 3/4"
Hepa Blower Module -Construction of 14 mil aluminum using inward turned folded flanges, sealed & fastened from within, providing smooth, airtight plenum -OD 23 5/8”w x 47 5/8”l x 27”h...
Hepa Blower Module Unit (Roomside Replacable housing) -Construction of 14 ga, mil finish aluminum using inward turned folded flanges, sealed & fastened from within, providing smooth, airtight plenum -Motorized impeller...
Hepa Blower Module (NON-ROOMSIDE REPLACEABLE FILTER) -Motor housing constructed of 16 ga, mil finish aluminum & filter housing of extruded anodized aluminum -OD 23 5/8”w x 47 5/8”l x 16”h...
Hepa Blower Module -Construction of 14 ga, mil finish aluminum using inward turned folded flanges, sealed & fastened from within, providing smooth, airtight plenum -OD 23 5/8”w x 23 5/8”l...
Hepa Blower Module -Construction of 14 white painted aluminum using inward turned folded flanges, sealed & fastened from within, providing smooth, airtight plenum -OD 23 5/8”w x 47 5/8”l x...
Hepa Blower Module -Housing of 14 ga, mill finish aluminum with seams constructed by inward folded flanges, sealed with caulk and fastened from within providing a smooth airtight exterior. -OD...
Hepa Blower Module Construction of 14 Ga, mil finish aluminum using inward turned folded flanges, sealed & fastened from within, providing smooth, airtight plenum -OD 23 5/8”W x 47 5/8”L...
Hepa Blower Module Disposable terminal filter (Non-Replaceable) -23 5/8” x 47 5/8” x 6” -99.99% effective on particle 0.3 microns & larger -2” Separatorless media pack, pressure drop of 0.4”
Hepa Blower Module Disposable terminal filter -23 5/8” x 23 5/8” x 6” -99.99% effective on particle 0.3 microns & larger -2” Separatorless media pack, pressure drop of 0.4” SP...
Hepa Blower Module Filter Replaceable Terminal housing (Low Profile) - (PRE FILTER) -Construction of 14 ga, mil finish aluminum using inward turned folded flanges, sealed & fastened from within, providing...
Hepa Blower Module Filter Replaceable Terminal housing (Standard) -Construction of 14 white painted aluminum using inward turned folded flanges, sealed & fastened from within, providing smooth, airtight plenum -OD 23...
Hepa Blower Module VertiFlo Terminal filters -Housing of 14 ga, mill finish aluminum with seams constructed by inward folded flanges, sealed with caulk and fastened from within providing a smooth...