Hale Engineering Company, Inc. Non-Replaceable Hepa FTE 2424LO/AL

Description
Hepa Blower Module -Construction of 14 ga, mil finish aluminum using inward turned folded flanges, sealed & fastened from within, providing smooth, airtight plenum -OD 23 5/8”w x 23 5/8”l x 12 3/4”h -Motorized impeller type blower with (1) 100w, 110V, 1.0 FLA motor & electronic speed control w/ off setting, developing 360 cfm @ 0.4” SP -Top mounted 10” duct collar -These unit fans are sized to push the supply air through the hepa only, the supply plenum or ductwork must be pressurized by a separate air handler -Filter change by removing motor pack from filter -99.99% seal hepa filter, anodized aluminum frame, integral white expanded metal face grille -Unit tabs for hanging, unit weight @ 30 lbs
Datasheet
Description
Hepa Blower Module -Construction of 14 ga, mil finish aluminum using inward turned folded flanges, sealed & fastened from within, providing smooth, airtight plenum -OD 23 5/8”w x 23 5/8”l x 12 3/4”h -Motorized impeller type blower with (1) 100w, 110V, 1.0 FLA motor & electronic speed control w/ off setting, developing 360 cfm @ 0.4” SP -Top mounted 10” duct collar -These unit fans are sized to push the supply air through the hepa only, the supply plenum or ductwork must be pressurized by a separate air handler -Filter change by removing motor pack from filter -99.99% seal hepa filter, anodized aluminum frame, integral white expanded metal face grille -Unit tabs for hanging, unit weight @ 30 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Replaceable Hepa - FTE 2424LO/AL - Hale Engineering Company, Inc.
Elk Grove Village, IL, USA
Non-Replaceable Hepa
FTE 2424LO/AL
Non-Replaceable Hepa FTE 2424LO/AL
Hepa Blower Module -Construction of 14 ga, mil finish aluminum using inward turned folded flanges, sealed & fastened from within, providing smooth, airtight plenum -OD 23 5/8”w x 23 5/8”l x 12 3/4”h -Motorized impeller type blower with (1) 100w, 110V, 1.0 FLA motor & electronic speed control w/ off setting, developing 360 cfm @ 0.4” SP -Top mounted 10” duct collar -These unit fans are sized to push the supply air through the hepa only, the supply plenum or ductwork must be pressurized by a separate air handler -Filter change by removing motor pack from filter -99.99% seal hepa filter, anodized aluminum frame, integral white expanded metal face grille -Unit tabs for hanging, unit weight @ 30 lbs

Hepa Blower Module
-Construction of 14 ga, mil finish aluminum using inward turned folded flanges, sealed & fastened from within, providing smooth, airtight plenum -OD 23 5/8”w x 23 5/8”l x 12 3/4”h -Motorized impeller type blower with (1) 100w, 110V, 1.0 FLA motor & electronic speed control w/ off setting, developing 360 cfm @ 0.4” SP -Top mounted 10” duct collar -These unit fans are sized to push the supply air through the hepa only, the supply plenum or ductwork must be pressurized by a separate air handler -Filter change by removing motor pack from filter -99.99% seal hepa filter, anodized aluminum frame, integral white expanded metal face grille -Unit tabs for hanging, unit weight @ 30 lbs

Supplier's Site Datasheet

Technical Specifications

  Hale Engineering Company, Inc.
Product Category Fans and Blowers (industrial)
Product Number FTE 2424LO/AL
Product Name Non-Replaceable Hepa
Product Form Packaged
Unlock Full Specs
to access all available technical data

Similar Products

180mm AC Centrifugal Fan (Forward Curve/Single Inlet) - FD180H - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
View Details
Aluminum Adjustable Pitch Fan Assembly - Series 89, 90, 90R, 90U, 91 & 92 - Hartzell Air Movement
Specs
Fan / Blower Diameter 48.0 to 144.0 inch (1219 to 3658 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Backward Curved Fan - N43-56012 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Railway Fans / Fans for Wind and Solar Power
View Details