FT-2424-3M-D -- REPLACEABLE HEPA- 3 1/2" FILTER
Hale Engineering Company, Inc.
Replaceable Hepa- 3 1/2" Filter
FT-2424-3M-D
Description
Hepa Blower Module
-
Hale Engineering Company, Inc.
Datasheet
Description
Hepa Blower Module
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fans and Blowers (industrial) |
|
Product Number
|
FT-2424-3M-D |
|
Product Name
|
Replaceable Hepa- 3 1/2" Filter |
|
Product Form
|
Packaged
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Product Form
Packaged
Environment
Clean
Air Flow Rate
5 SCFM (9.26 m³/hr)
View Details
Fan / Blower Diameter
12.0 to 60.0 inch (305 to 1524 mm)
Features
Dampers
Static Pressure Range
0 to 8 in H2O (0.0 to 14.95 Torr)
View Details
Configuration
Mancooler
Environment
Clean
Fan / Blower Diameter
2.8 inch (70 mm)
View Details
Applications / Use
HVAC
Product Form
Packaged
Environment
Clean
View Details