Hale Engineering Company, Inc. Datasheets for Clean Benches
Clean benches are designed to protect biological specimens by bathing the work area with air that is free of particulate contamination.
Clean Benches: Learn more
| Product Name | Notes |
|---|---|
| Clean Bench | |
| Clean Bench - Laminated particle board construction with the blower box located below he work surface - Work area 96”w x 28 ½”h x 22”d - OD 98”w x 66”h... | |
| Clean Bench -Construction of 16 ga, type 304 SS -Direct drive motor blower sized to deliver 90 FPM filter face velocity, w/ electronic speed control & 8’ power cord, 600... | |
| Clean Bench -Laminated particleboard construction with all exposed surfaces covered in white plastic laminate all interior surfaces sealed with paint. -The blower box is located above the work surface -Work... | |
| Clean Bench -Laminated particleboard construction with all exposed surfaces covered in white plastic laminate all interior surfaces sealed with paint. The blower box is located above the work surface -Work... | |
| Clean Bench Class 100 Horizontal Laminar Flow Workstation (Laminated) -Laminated particle board construction with the blower box located below the work surface -Work area 72”w x 28 ½”h x 22”d... | |
| Clean Bench Class 100 Horizontal Laminar Flow Workstation -Laminated particle board construction with the blower box located below the work surface -Work area 36”w x 28 ½”h x 22”d -OD... | |
| Clean Bench Class 100 Horizontal Laminar Flow Workstation -Laminated particle board construction with the blower box located below the work surface -Work area 48”w x 28 ½”h x 22”d -OD... | |
| Clean Bench Class 100 Single Pass Workstation 1) Top mounted fan/filter module -Constructed of 16ga epoxy painted steel -Direct drive motor blower w/ (2) 1/3 hp, 110v, motor & electronic... | |
| Clean Bench Class 100 Single Pass, Table Top, Vertical Flow Workstation - (1) Top mounted fan/filter modules - (1) Each FTE 2448-3LO Economy Fan/Filter unit - OD 23 5/8”w x... | |
| Clean Bench Class 100 Single Pass, Table Top, Vertical Flow Workstation - 1) Top mounted fan/filter modules - (1) Each FTE 2442-3LO Economy Fan/Filter unit - OD 23 5/8”w x... | |
| Clean Bench Class 100 Single Pass, Table Top, Vertical Flow Workstation - Top mounted FTE 2448-3LO Economy Fan/Filter unit - OD 23 5/8”w x 47 5/8”l x 12”h - The... | |
| Clean Bench CLEANBENCH - CLASS 100 - FULL EXHAUSTING 1) Top mounted fan/filter module - Constructed of 16 ga, white epoxy painted steel - Direct drive motor blower w/ (1)... | |
| Clean Bench Minette -Construction of laminated particle board -Direct drive motor blower sized to deliver 90 FPM filter face velocity, w/ electronic speed control & 8’ power cord, 360 CFM... |