Hale Engineering Company, Inc. Datasheets for Cleanroom Supplies and Accessories
Cleanroom supplies and accessories include garments, flooring, lighting, ducting and other items used in cleanroom settings.
Cleanroom Supplies and Accessories: Learn more
| Product Name | Notes |
|---|---|
| Air Shower | |
| Air Shower (1) way tunnel -Construction of 16ga white painted, air dried epoxy, in & out -OD 52”w x 156”l x 120”h -ID 36”w x 156”l x 80”h -Top blower... | |
| Air Shower -Construction 16 ga white epoxy painted steel -OD 58”w x 72”l x 120”h -ID 42”w x 68”l x 80”h -Top blower box to have (1) 5 HP, 460V,... | |
| Air Shower -Construction of 16 ga, type 304 SS -OD 58”w x 144”l x 120”h -ID 36”w x 140”l x 80”h -Top blower box to have (2) 5 HP, 480V,... | |
| Air Shower -Construction of 16 ga, type 304 SS -OD 58”w x 56”l x 116”h -ID 36”w x 52”l x 80”h -Top blower box to have (1) 5 HP, 208/230/460... | |
| Air Shower -Construction of laminated particleboard -OD 64”w x 72”l x 120”h -ID 48”w x 68”l x 80”h -Top blower box to have (1) 5 HP, 460V, 3 phase, 60... | |
| Air Shower -Construction of laminated particleboard, interior surfaces covered with white Kydex, exterior surfaces covered w/ white plastic laminate & internal supply & return air chases to be painted -OD... | |
| Air Shower - Construction of painted steel - OD of base is 64"w x 72"I x 96"h - OD of blower box is 26 1/4"w x 30"I x 96" -... | |
| Air Shower -Construction of 16 ga, white epoxy painted steel -OD 52”w x 44”l x 116”h -ID 36”w x 36”l x 80”h -Top blower box to have (1) 2 hp,... | |
| Air Shower Misting Shower -Construction of 16 ga painted steel exterior & type 304 SS interior -OD 48”w x 72”l x 96”h -ID 36”w x 44”l x 80”h -No filtration... | |
| Air Shower Misting Shower -Construction of 16 ga, white epoxy painted exterior & type 304 SS interior -OD 52”w x 56”l x 96”h -ID 36”w x 48”l x 80”h -No... | |
| Pass Thru | |
| Pass Thru (Seamless) - Dimension: 18" x 18" x 18" - Fabrication: 11 Gauge, 304 Stainless Steel - 2B Finish (Welds Ground) - Mechanical Interlock or Electrical Interlock - Seamless... | |
| Pass Thru - Lead Lined - 3 Door -Construction of double wall 16ga, type 304 ss, #4 polish - ID 16"W X 16"H X 26"D - OD 21"W X 24"H... | |
| Pass Thru -Construction of double wall 20 ga, type 304 SS, # 4 polish -ID 12”w x 12”h x 12”d -OD 18”w x 14” h x 14”d -SS frame doors... | |
| Pass Thru -Construction of double wall 20 ga, type 304 SS, # 4 polish -ID 18”w x 18”h x 18”d -OD 24”w x 20” h x 20”d -Surface mounted SS... | |
| Pass Thru -Construction of double wall 20 ga, type 304 SS, # 4 polish -ID 24”w x 24”h x 24”d -OD 30”w x 26” h x 26”d -SS frame doors... | |
| Pass Thru -Construction of double wall 20 ga, type 304 SS, # 4 polish -ID 30”w x 30”h x 30”d -OD 36”w x 32” h x 32”d -SS frame doors... | |
| Pass Thru DOORS (CUSTOM) - FRAME CONSTUCTION OF 16 GAUGE TYPE 304 SS, #4 POLISH - DOORS TO BE 1/2" CLEAR POLYCARBONATE - SS SPRING LOADED PIANO HINGE FOR SELF... | |
| Pass Thru -Construction of 16 Ga. #304 Stainless #4 Satin Finish -OD 24"w x 36"h x 20" deep -ID 18"w x 18"h x 18"d -Doors: Two (2) surface mounted s/s... | |
| Pass Thru -Construction of double wall 16 ga, type 304 SS, # 4 polish -ID 36” w x 36” h x 36”d -OD 42”w x 38” h x 38”d -SS... | |
| Pass Thru -Construction of double wall 16 ga, type 304 SS, #4 polish finish -ID 48”w x 48”h x 48”d -Top mounted recirculating hepa filtered ceiling w/ gasket seal replaceable... | |
| Pass Thru -Construction of double wall 16 ga, type 304 SS, #4 polish finish -ID 48”w x 60”h x 48”d -Top mounted recirculating hepa filtered ceiling w/ gasket seal replaceable... | |
| Pass Thru -Construction of double wall 20 ga, painted steel exterior & type 304 SS, # 4 polish, interior -ID 24”w x 24”h x 24”d -OD 30”w x 26” h... | |
| Pass Thru -Construction of double wall 20 ga, type 304 SS, # 4 polish -ID 18”w x 18”h x 18”d -OD 24”w x 20” h x 20”d -Surface mounted SS... | |
| Pass Thru -Construction of double wall 20 ga, type 304 SS, # 4 polish -ID 24”w x 30”h x 24”d -OD 30”w x 32” h x 26”d -SS frame doors... | |
| Pass Thru -painted steel construction w/ painted steel support frame -Split, aluminum frame doors both sides moving up & down w/ internal gear motors, drive belts & safety photo eye... | |
| Pass Thru CART PASS THRU - ROLL UP DOORS | |
| Pass Thru Cart Pass-Thru -Construction of double wall 16 ga, type 304 SS (Folded Steel - Not Welded) -OD 42”w x 52”h x 49”l -ID 36”w x 48”h x 48”l... | |
| Pass Thru Cart Pass-Thru, Straight Thru -Construction of 16 ga, type 304 SS -OD 30”w x 49” h x 38” l -ID 24”w x 48”h x 36” l - (2)... | |
| Pass Thru Cart Pass-Thru, Straight Thru -Construction of 16 ga, type 304 SS -OD 42”w x 49” h x 56” l -ID 36”w x 48”h x 54” l - (2)... | |
| Pass Thru CPT 4041-24/SS/DD -Construction of 16 Ga. #304 Stainless #4 Satin Finish -OD 42"w x 49"h x 38" deep -ID 36"w x 48"h x 36"d -Doors: Two (2) pairs... | |
| Pass Thru General Halco Pass Thru Installation Drawing | |
| Pass Thru PassThru -Construction of double wall 16 ga, type 304, stainless steel, # 4 polish finish -OD 26 1/2”w x 24”h x 26”d -ID 18”w x 18”h x 18”d... | |
| Pass Thru PassThru -Construction of double wall 16 ga, type 304, stainless steel, # 4 polish finish -OD 26 1/2”w x 25”h x 18”d -ID 18”w x 19”h x 16”d... | |
| Pass Thru PassThru -Construction of double wall 16 ga, type 304, stainless steel, # 4 polish finish -OD 32 1/2”w x 30”h x 26”d -ID 24”w x 24”h x 24”d... | |
| Pass Thru PassThru -Construction of double wall 16 ga, type 304, stainless steel, # 4 polish finish -OD 44 1/2”w x 42”h x 38”d + (Depth of Wall) -ID 36”w... | |
| Pass Thru PassThru -Construction of double wall16 ga, type 304, stainless steel, # 4 polish finish -OD 32 1/2”w x 30”h x 26”d -ID 24”w x 24”h x 24”d -(1)... | |
| Pass Thru PassThru -Construction of double wall16 ga, type 304, stainless steel, # 4 polish finish -OD 44 1/2”w x 42”h x 39”d -Nominal ID 36”w x 36”h x 36”d... |