Hale Engineering Company, Inc. (Motorless ) - Replaceable VF 2448-3

Description
Hepa Blower Module VertiFlo Terminal filters -Housing of 14 ga, mill finish aluminum with seams constructed by inward folded flanges, sealed with caulk and fastened from within providing a smooth airtight exterior -OD 23 5/8” x 47 5/8” x 9”h w/ top collars -Top mounted 10” or 12” duct collar -Internal adjustable balancing damper -Gasket seal replaceable hepa filter, 99.99% effective on particles 0,3 microns & larger. Filter will be anodized aluminum frame, 2” separatorless media pack, center divider with (3) plugged ports, rated for 1100 cfm @ 1.0” SP, filter is factory tested with latex spheres & laser particle counter & shipped loose for field install by others -Removable diffuser grille of perforated anodized aluminum, 1/8” holes on 3/16” staggard centers allowing for 40% open area -(4) tabs for hanging, estimated weight of 40 LBS
Datasheet
Description
Hepa Blower Module VertiFlo Terminal filters -Housing of 14 ga, mill finish aluminum with seams constructed by inward folded flanges, sealed with caulk and fastened from within providing a smooth airtight exterior -OD 23 5/8” x 47 5/8” x 9”h w/ top collars -Top mounted 10” or 12” duct collar -Internal adjustable balancing damper -Gasket seal replaceable hepa filter, 99.99% effective on particles 0,3 microns & larger. Filter will be anodized aluminum frame, 2” separatorless media pack, center divider with (3) plugged ports, rated for 1100 cfm @ 1.0” SP, filter is factory tested with latex spheres & laser particle counter & shipped loose for field install by others -Removable diffuser grille of perforated anodized aluminum, 1/8” holes on 3/16” staggard centers allowing for 40% open area -(4) tabs for hanging, estimated weight of 40 LBS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
(Motorless ) - Replaceable - VF 2448-3 - Hale Engineering Company, Inc.
Elk Grove Village, IL, USA
(Motorless ) - Replaceable
VF 2448-3
(Motorless ) - Replaceable VF 2448-3
Hepa Blower Module VertiFlo Terminal filters -Housing of 14 ga, mill finish aluminum with seams constructed by inward folded flanges, sealed with caulk and fastened from within providing a smooth airtight exterior -OD 23 5/8” x 47 5/8” x 9”h w/ top collars -Top mounted 10” or 12” duct collar -Internal adjustable balancing damper -Gasket seal replaceable hepa filter, 99.99% effective on particles 0,3 microns & larger. Filter will be anodized aluminum frame, 2” separatorless media pack, center divider with (3) plugged ports, rated for 1100 cfm @ 1.0” SP, filter is factory tested with latex spheres & laser particle counter & shipped loose for field install by others -Removable diffuser grille of perforated anodized aluminum, 1/8” holes on 3/16” staggard centers allowing for 40% open area -(4) tabs for hanging, estimated weight of 40 LBS

Hepa Blower Module
VertiFlo Terminal filters -Housing of 14 ga, mill finish aluminum with seams constructed by inward folded flanges, sealed with caulk and fastened from within providing a smooth airtight exterior -OD 23 5/8” x 47 5/8” x 9”h w/ top collars -Top mounted 10” or 12” duct collar -Internal adjustable balancing damper -Gasket seal replaceable hepa filter, 99.99% effective on particles 0,3 microns & larger. Filter will be anodized aluminum frame, 2” separatorless media pack, center divider with (3) plugged ports, rated for 1100 cfm @ 1.0” SP, filter is factory tested with latex spheres & laser particle counter & shipped loose for field install by others -Removable diffuser grille of perforated anodized aluminum, 1/8” holes on 3/16” staggard centers allowing for 40% open area -(4) tabs for hanging, estimated weight of 40 LBS

Supplier's Site Datasheet

Technical Specifications

  Hale Engineering Company, Inc.
Product Category Fans and Blowers (industrial)
Product Number VF 2448-3
Product Name (Motorless ) - Replaceable
Product Form Packaged
Unlock Full Specs
to access all available technical data

Similar Products

PTF & PTDD SERIES - Smart Inline Duct Fans with Wireless Control - PTF-200PMZI M 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Roof Ventilator - Series 26 & 27 - Hartzell Air Movement
Specs
Fan / Blower Diameter 24.0 to 60.0 inch (610 to 1524 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Blowers - M10-A2 - Rosenberg USA
Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Air Filtration / Blowers / EC Fans
View Details