Hale Engineering Company, Inc. Replaceable Hepa-Low Profile FT 2448LO/AL

Description
Hepa Blower Module Filter Replaceable Terminal housing (Low Profile) - (PRE FILTER) -Construction of 14 ga, mil finish aluminum using inward turned folded flanges, sealed & fastened from within, providing smooth, airtight plenum -OD 23 5/8”w x 47 5/8”l x 12 1/2”h -Motorized impeller type blower with (2) 100W, 110 V, 1.0 FLA motor & electronic speed control w/ off setting, developing 600 CFM @ 0.4” SP -Top mounted disposable prefilters -Bottom loading 99.99% gasket seal hepa filter, anodized aluminum frame -Removable perforated anodized aluminum grille, 1/8” holes on 3/16 staggered centers, allowing for 40% open area -Unit tabs for hanging, unit weight @ 60 lbs -Service for motors is from below by removing the filter
Datasheet
Description
Hepa Blower Module Filter Replaceable Terminal housing (Low Profile) - (PRE FILTER) -Construction of 14 ga, mil finish aluminum using inward turned folded flanges, sealed & fastened from within, providing smooth, airtight plenum -OD 23 5/8”w x 47 5/8”l x 12 1/2”h -Motorized impeller type blower with (2) 100W, 110 V, 1.0 FLA motor & electronic speed control w/ off setting, developing 600 CFM @ 0.4” SP -Top mounted disposable prefilters -Bottom loading 99.99% gasket seal hepa filter, anodized aluminum frame -Removable perforated anodized aluminum grille, 1/8” holes on 3/16 staggered centers, allowing for 40% open area -Unit tabs for hanging, unit weight @ 60 lbs -Service for motors is from below by removing the filter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Replaceable Hepa-Low Profile - FT 2448LO/AL - Hale Engineering Company, Inc.
Elk Grove Village, IL, USA
Replaceable Hepa-Low Profile
FT 2448LO/AL
Replaceable Hepa-Low Profile FT 2448LO/AL
Hepa Blower Module Filter Replaceable Terminal housing (Low Profile) - (PRE FILTER) -Construction of 14 ga, mil finish aluminum using inward turned folded flanges, sealed & fastened from within, providing smooth, airtight plenum -OD 23 5/8”w x 47 5/8”l x 12 1/2”h -Motorized impeller type blower with (2) 100W, 110 V, 1.0 FLA motor & electronic speed control w/ off setting, developing 600 CFM @ 0.4” SP -Top mounted disposable prefilters -Bottom loading 99.99% gasket seal hepa filter, anodized aluminum frame -Removable perforated anodized aluminum grille, 1/8” holes on 3/16 staggered centers, allowing for 40% open area -Unit tabs for hanging, unit weight @ 60 lbs -Service for motors is from below by removing the filter

Hepa Blower Module
Filter Replaceable Terminal housing (Low Profile) - (PRE FILTER) -Construction of 14 ga, mil finish aluminum using inward turned folded flanges, sealed & fastened from within, providing smooth, airtight plenum -OD 23 5/8”w x 47 5/8”l x 12 1/2”h -Motorized impeller type blower with (2) 100W, 110 V, 1.0 FLA motor & electronic speed control w/ off setting, developing 600 CFM @ 0.4” SP -Top mounted disposable prefilters -Bottom loading 99.99% gasket seal hepa filter, anodized aluminum frame -Removable perforated anodized aluminum grille, 1/8” holes on 3/16 staggered centers, allowing for 40% open area -Unit tabs for hanging, unit weight @ 60 lbs -Service for motors is from below by removing the filter

Supplier's Site Datasheet

Technical Specifications

  Hale Engineering Company, Inc.
Product Category Fans and Blowers (industrial)
Product Number FT 2448LO/AL
Product Name Replaceable Hepa-Low Profile
Product Form Packaged
Unlock Full Specs
to access all available technical data

Similar Products

P1232-28 Titan® Series DC Blower with Protective Inlet Guard - P1232X12BALB1b-28 - Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Air Flow Rate 38 SCFM (64.52 m³/hr)
View Details
Aluminum Adjustable Pitch Fan Assembly - Series 89, 90, 90R, 90U, 91 & 92 - Hartzell Air Movement
Specs
Fan / Blower Diameter 48.0 to 144.0 inch (1219 to 3658 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Axial Fan - 200DW3 - Rosenberg USA
Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Data Center Cooling / Railway Fans / 400 Hz/28VDC Fans / High Performance Fans
View Details