Hale Engineering Company, Inc. Low Profile- Non-Replaceable Hepa FTE 2448LO/AL

Description
Hepa Blower Module Construction of 14 Ga, mil finish aluminum using inward turned folded flanges, sealed & fastened from within, providing smooth, airtight plenum -OD 23 5/8”W x 47 5/8”L x 12 1/4”H -Motorized impeller type blower with (2) 100W, 110V, 1.0 FLA motor, developing 720 CFM @ 0.4” SP -Top mounted speed control -Top mounted disposable Prefilters -Filter change by removing motor pack from filter -99.99% HEPA filter, anodized aluminum frame, integral white expanded metal face grille, 2 ¾” separatorless media pack -Unit tabs for hanging, unit weight @ 50 lbs
Datasheet
Description
Hepa Blower Module Construction of 14 Ga, mil finish aluminum using inward turned folded flanges, sealed & fastened from within, providing smooth, airtight plenum -OD 23 5/8”W x 47 5/8”L x 12 1/4”H -Motorized impeller type blower with (2) 100W, 110V, 1.0 FLA motor, developing 720 CFM @ 0.4” SP -Top mounted speed control -Top mounted disposable Prefilters -Filter change by removing motor pack from filter -99.99% HEPA filter, anodized aluminum frame, integral white expanded metal face grille, 2 ¾” separatorless media pack -Unit tabs for hanging, unit weight @ 50 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile- Non-Replaceable Hepa - FTE 2448LO/AL - Hale Engineering Company, Inc.
Elk Grove Village, IL, USA
Low Profile- Non-Replaceable Hepa
FTE 2448LO/AL
Low Profile- Non-Replaceable Hepa FTE 2448LO/AL
Hepa Blower Module Construction of 14 Ga, mil finish aluminum using inward turned folded flanges, sealed & fastened from within, providing smooth, airtight plenum -OD 23 5/8”W x 47 5/8”L x 12 1/4”H -Motorized impeller type blower with (2) 100W, 110V, 1.0 FLA motor, developing 720 CFM @ 0.4” SP -Top mounted speed control -Top mounted disposable Prefilters -Filter change by removing motor pack from filter -99.99% HEPA filter, anodized aluminum frame, integral white expanded metal face grille, 2 ¾” separatorless media pack -Unit tabs for hanging, unit weight @ 50 lbs

Hepa Blower Module
Construction of 14 Ga, mil finish aluminum using inward turned folded flanges, sealed & fastened from within, providing smooth, airtight plenum -OD 23 5/8”W x 47 5/8”L x 12 1/4”H -Motorized impeller type blower with (2) 100W, 110V, 1.0 FLA motor, developing 720 CFM @ 0.4” SP -Top mounted speed control -Top mounted disposable Prefilters -Filter change by removing motor pack from filter -99.99% HEPA filter, anodized aluminum frame, integral white expanded metal face grille, 2 ¾” separatorless media pack -Unit tabs for hanging, unit weight @ 50 lbs

Supplier's Site Datasheet

Technical Specifications

  Hale Engineering Company, Inc.
Product Category Fans and Blowers (industrial)
Product Number FTE 2448LO/AL
Product Name Low Profile- Non-Replaceable Hepa
Product Form Packaged
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 4682779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 6.5 inch (165 mm)
Air Flow Rate 14 SCFM (23 m³/hr)
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
MD-Pneumatics PD Plus 3200 Series Rotary Positive Displacement Blowers - 6016_md-kinney-pd-plus-bl - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 1 SCFM (1.33 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details
Low Pressure Gas Booster - Series GMD - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Process gas
View Details