Hale Engineering Company, Inc. Non-Replaceable Hepa AT2000-1

Description
Hepa Blower Module (NON-ROOMSIDE REPLACEABLE FILTER) -Motor housing constructed of 16 ga, mil finish aluminum & filter housing of extruded anodized aluminum -OD 23 5/8”w x 47 5/8”l x 16”h -Motorized impeller type blower with (1) 160w, 120V, 1.6 FLA motor & roomside adjustable electronic speed control w/ off setting, developing a maximum 800 CFM @ 0.75” SP -Top mounted disposable prefilter or 12” duct connection -99.99% Hepa filter, anodized aluminum frame, 2 3/4” separatorless media pack, center divider w/ (2) plugged port, integral white painted steel face grille -Unit tabs for hanging, unit weight @ 75 lbs -Service for motors is from the top by removing the motor pack from the filter -Filters shipped installed -Sound rating of 54 DBA @ 90 FPM face velocity
Datasheet
Description
Hepa Blower Module (NON-ROOMSIDE REPLACEABLE FILTER) -Motor housing constructed of 16 ga, mil finish aluminum & filter housing of extruded anodized aluminum -OD 23 5/8”w x 47 5/8”l x 16”h -Motorized impeller type blower with (1) 160w, 120V, 1.6 FLA motor & roomside adjustable electronic speed control w/ off setting, developing a maximum 800 CFM @ 0.75” SP -Top mounted disposable prefilter or 12” duct connection -99.99% Hepa filter, anodized aluminum frame, 2 3/4” separatorless media pack, center divider w/ (2) plugged port, integral white painted steel face grille -Unit tabs for hanging, unit weight @ 75 lbs -Service for motors is from the top by removing the motor pack from the filter -Filters shipped installed -Sound rating of 54 DBA @ 90 FPM face velocity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Replaceable Hepa - AT2000-1 - Hale Engineering Company, Inc.
Elk Grove Village, IL, USA
Non-Replaceable Hepa
AT2000-1
Non-Replaceable Hepa AT2000-1
Hepa Blower Module (NON-ROOMSIDE REPLACEABLE FILTER) -Motor housing constructed of 16 ga, mil finish aluminum & filter housing of extruded anodized aluminum -OD 23 5/8”w x 47 5/8”l x 16”h -Motorized impeller type blower with (1) 160w, 120V, 1.6 FLA motor & roomside adjustable electronic speed control w/ off setting, developing a maximum 800 CFM @ 0.75” SP -Top mounted disposable prefilter or 12” duct connection -99.99% Hepa filter, anodized aluminum frame, 2 3/4” separatorless media pack, center divider w/ (2) plugged port, integral white painted steel face grille -Unit tabs for hanging, unit weight @ 75 lbs -Service for motors is from the top by removing the motor pack from the filter -Filters shipped installed -Sound rating of 54 DBA @ 90 FPM face velocity

Hepa Blower Module
(NON-ROOMSIDE REPLACEABLE FILTER) -Motor housing constructed of 16 ga, mil finish aluminum & filter housing of extruded anodized aluminum -OD 23 5/8”w x 47 5/8”l x 16”h -Motorized impeller type blower with (1) 160w, 120V, 1.6 FLA motor & roomside adjustable electronic speed control w/ off setting, developing a maximum 800 CFM @ 0.75” SP -Top mounted disposable prefilter or 12” duct connection -99.99% Hepa filter, anodized aluminum frame, 2 3/4” separatorless media pack, center divider w/ (2) plugged port, integral white painted steel face grille -Unit tabs for hanging, unit weight @ 75 lbs -Service for motors is from the top by removing the motor pack from the filter -Filters shipped installed -Sound rating of 54 DBA @ 90 FPM face velocity

Supplier's Site Datasheet

Technical Specifications

  Hale Engineering Company, Inc.
Product Category Fans and Blowers (industrial)
Product Number AT2000-1
Product Name Non-Replaceable Hepa
Product Form Packaged
Unlock Full Specs
to access all available technical data

Similar Products

PTGF SERIES - Inline Duct Fans - PTGF-200\100P H 100-120V/60Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Cool Blast and Utility Fans - Cool Blast Series - Hartzell Air Movement
Specs
Fan / Blower Diameter 20.0 to 48.0 inch (508 to 1219 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Steel
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Backward Curved Fan - N86-56700 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details