Hale Engineering Company, Inc. (Motorless ) - Replaceable VF1212-2-LO-AL-D4

Description
Hepa Blower Module VertiFlo Terminal filters -Housing of 14 ga, mill finish aluminum with seams constructed by inward folded flanges, sealed with caulk and fastened from within providing a smooth airtight exterior -OD 11 5/8” x 11 5/8” x 9 ½”h -Top mounted 4” duct collar -Internal adjustable balancing damper -Gasket seal replaceable hepa filter, 99.99% effective on particles 0.3 microns & larger. Filter will be anodized aluminum frame, 2” separatorless media pack, center divider with (3) plugged ports, rated for 90 CFM @ 0.4” SP, Atmos brand, filter is factory tested with latex spheres & laser particle counter & shipped loose for field install by others -Removable diffuser grille of perforated anodized aluminum, 1/8” holes on 3/16” staggered centers allowing for 40% open area - (4) Tabs for hanging, estimated weight of 20 LBS
Datasheet
Description
Hepa Blower Module VertiFlo Terminal filters -Housing of 14 ga, mill finish aluminum with seams constructed by inward folded flanges, sealed with caulk and fastened from within providing a smooth airtight exterior -OD 11 5/8” x 11 5/8” x 9 ½”h -Top mounted 4” duct collar -Internal adjustable balancing damper -Gasket seal replaceable hepa filter, 99.99% effective on particles 0.3 microns & larger. Filter will be anodized aluminum frame, 2” separatorless media pack, center divider with (3) plugged ports, rated for 90 CFM @ 0.4” SP, Atmos brand, filter is factory tested with latex spheres & laser particle counter & shipped loose for field install by others -Removable diffuser grille of perforated anodized aluminum, 1/8” holes on 3/16” staggered centers allowing for 40% open area - (4) Tabs for hanging, estimated weight of 20 LBS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
(Motorless ) - Replaceable - VF1212-2-LO-AL-D4 - Hale Engineering Company, Inc.
Elk Grove Village, IL, USA
(Motorless ) - Replaceable
VF1212-2-LO-AL-D4
(Motorless ) - Replaceable VF1212-2-LO-AL-D4
Hepa Blower Module VertiFlo Terminal filters -Housing of 14 ga, mill finish aluminum with seams constructed by inward folded flanges, sealed with caulk and fastened from within providing a smooth airtight exterior -OD 11 5/8” x 11 5/8” x 9 ½”h -Top mounted 4” duct collar -Internal adjustable balancing damper -Gasket seal replaceable hepa filter, 99.99% effective on particles 0.3 microns & larger. Filter will be anodized aluminum frame, 2” separatorless media pack, center divider with (3) plugged ports, rated for 90 CFM @ 0.4” SP, Atmos brand, filter is factory tested with latex spheres & laser particle counter & shipped loose for field install by others -Removable diffuser grille of perforated anodized aluminum, 1/8” holes on 3/16” staggered centers allowing for 40% open area - (4) Tabs for hanging, estimated weight of 20 LBS

Hepa Blower Module
VertiFlo Terminal filters -Housing of 14 ga, mill finish aluminum with seams constructed by inward folded flanges, sealed with caulk and fastened from within providing a smooth airtight exterior -OD 11 5/8” x 11 5/8” x 9 ½”h -Top mounted 4” duct collar -Internal adjustable balancing damper -Gasket seal replaceable hepa filter, 99.99% effective on particles 0.3 microns & larger. Filter will be anodized aluminum frame, 2” separatorless media pack, center divider with (3) plugged ports, rated for 90 CFM @ 0.4” SP, Atmos brand, filter is factory tested with latex spheres & laser particle counter & shipped loose for field install by others -Removable diffuser grille of perforated anodized aluminum, 1/8” holes on 3/16” staggered centers allowing for 40% open area - (4) Tabs for hanging, estimated weight of 20 LBS

Supplier's Site Datasheet

Technical Specifications

  Hale Engineering Company, Inc.
Product Category Fans and Blowers (industrial)
Product Number VF1212-2-LO-AL-D4
Product Name (Motorless ) - Replaceable
Product Form Packaged
Unlock Full Specs
to access all available technical data

Similar Products

PTF-PZR SERIES - Roof-Mounted Exhaust Fans - PTF-200PZR H 100-120V/60Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Adjustable and Fixed Pitch Vaneaxial - Series 50, 53C, 54, 55, 56, 65, 65C, 66, & 67 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Backward Curved Fan - N86-45306 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Railway Fans
View Details