Conductix-Wampfler Datasheets for Busbars and Busways
Busways and busbars (conductor bars) provide current to distant or moving points along the path of an electrification system.
Busbars and Busways: Learn more
| Product Name | Notes |
|---|---|
| 10' conductor length, high heat cover, CSA approved, copper steel laminate | |
| 10' conductor length, high heat cover, CSA approved, galvanized steel | |
| 10' conductor length, high heat cover, CSA approved, rolled copper | |
| 10' conductor length, high heat cover, CSA approved, solid copper | |
| 10' conductor length, high heat cover, CSA approved, stainless clad copper | |
| 10' conductor length, high heat cover, CSA approved, stainless steel | |
| 10' conductor length, medium heat cover, CSA approved, galvanized steel | |
| 10' conductor length, medium heat cover, CSA approved, solid copper | |
| 10' conductor length, medium heat cover, CSA approved, stainless steel | |
| 10' conductor length, medium heat cover,CSA approved, copper steel laminate | |
| 10' conductor length, medium heat cover,CSA approved, rolled copper | |
| 10' conductor length, medium heat cover,CSA approved, stainless clad copper | |
| 10' conductor length, rigid PVC cover, CSA approved, copper steel laminate | |
| 10' conductor length, rigid PVC cover, CSA approved, galvanized steel | |
| 10' conductor length, rigid PVC cover, CSA approved, rolled copper | |
| 10' conductor length, rigid PVC cover, CSA approved, solid copper | |
| 10' conductor length, rigid PVC cover, CSA approved, stainless clad copper | |
| 10' conductor length, rigid PVC cover, CSA approved, stainless steel | |
| 20' conductor length, high heat cover, CSA approved, solid copper | |
| 20' conductor length, medium heat cover,CSA approved, solid copper | |
| 20' conductor length, rigid PVC cover, CSA approved, solid copper | |
| 5' conductor length, high heat cover, CSA approved, copper steel laminate | |
| 5' conductor length, high heat cover, CSA approved, galvanized steel | |
| 5' conductor length, high heat cover, CSA approved, rolled copper | |
| 5' conductor length, high heat cover, CSA approved, stainless clad copper | |
| 5' conductor length, high heat cover, CSA approved, stainless steel | |
| 5' conductor length, medium heat cover, CSA approved, copper steel laminate | |
| 5' conductor length, medium heat cover, CSA approved, galvanized steel | |
| 5' conductor length, medium heat cover, CSA approved, rolled copper | |
| 5' conductor length, medium heat cover, CSA approved, stainless clad copper | |
| 5' conductor length, medium heat cover, CSA approved, stainless steel | |
| 5' conductor length, rigid PVC cover, CSA approved, copper steel laminate | |
| 5' conductor length, rigid PVC cover, CSA approved, galvanized steel | |
| 5' conductor length, rigid PVC cover, CSA approved, rolled copper | |
| 5' conductor length, rigid PVC cover, CSA approved, stainless clad copper | |
| 5' conductor length, rigid PVC cover, CSA approved, stainless steel | |
| Power Interrupting Sections provide a dead or safe zone between adjacent, separately powered zones of the system. Each section is 14.76 ft (4.5 M) long and is installed in place... | |
| Safe-Lec 2 Conductor Bars are 14.76 ft long (4.5 meters) and available in 100A, 125A, 160A, 200A, 250A, 315A, and 400A amp capacities. Splice joints are preattached on one end... |