Conductix-Wampfler Datasheets for Pendant Stations
Pendant stations are sophisticated, handheld terminals that are used to control robot or machine movements from point to point, within a determined space. They consist of a hanging control console furnished with joysticks, push-buttons or rotary cam switches.
Pendant Stations: Learn more
| Product Name | Notes |
|---|---|
| 20 Series Push Button Pendants give you direct control over small single-phase motors at 120 or 240 volts. Durable NEMA 4 housing. C-UL Listed. | |
| 60 Series Push Button Pendants are an economical solution to crane control and can handle 2 or 4 buttons. Many standard configurations available. NEMA 4X impact-resistant case. A two-button Pistol-Grip... | |
| 80 Series Push-Button Pendants are excellent for crane control and ergonomically designed to accommodate from 2 to 12 buttons. Many standard and custom configurations possible. High-impact NEMA 4X case with... |