Safe-Lec 2 Conductor Bars are 14.76 ft long (4.5 meters) and available in 100A, 125A, 160A, 200A, 250A, 315A, and 400A amp capacities. Splice joints are preattached on one end of each bar. Insulating Covers are pre-installed to each bar. Four types are available:
> Orange PVC - maximum ambient temperature, 160 degrees F
> Green PVC - max ambient temperature, 160 degrees F. Used for the "ground" (bonding) bar
> Black PVC - max ambient temperature, 160 degree F. Has a UV inhibitor for outdoor use.
> Red Polycarbonate - max temperature, 250 degrees F
| Conductix-Wampfler | |
|---|---|
| Product Category | Busbars and Busways |
| Product Number | XA-310101-J |
| Product Name | Safe-Lec 2 Conductor Bar 100A Galv Steel, Orange PVC Cover, w/ Splice Joint, 4.5M |
| Busbar Type | Single Conductor |