Conductix-Wampfler Datasheets for Overhead Trolleys
Overhead trolleys are conveyors that consist of a continuous loop of chain or cable that is suspended from a track. Carriers are attached periodically to hang or contain products.
Overhead Trolleys: Learn more
| Product Name | Notes |
|---|---|
| Application: For light energy supply systems with 1 to 3 cables. For applications which do not allow the installation of C-rails. Suitable for indoor and outdoor use. Trolley design: Flat... | |
| Flat cable trolleys Steel cable trolley – Plastic or Steel cable support Round cable trolleys Steel cable trolley with ball joint Steel cable trolley with U bolt Plastic cable trolley... | |
| As energy supply system from light to heavy design. C-rail systems are used for very different applications: crane manufacturing, hoist units, transport systems, conservation technology, special engineering, etc.. C-rails are... | |
| Cable trolley with multi layer side-loading cable saddles for round cables. Suitable for maximum mechanical and dynamic loads including traversing operation and strong lateral forces. Suitable for short work cycles... | |
| Cable trolley with single layer side-loading and reinforced cable supports for round cables. Suitable for medium mechanical and dynamic loads including traversing operation with lateral forces. Also suitable for short... | |
| Cable trolley with single or multi layer side-loading cable supports for flat cables. Suitable for medium mechanical and dynamic loads including traversing operation with lateral forces. Also suitable for short... | |
| Cable trolley with single or multi layer side-loading cable supports for round cables. Suitable for medium mechanical and dynamic loads including traversing operation with lateral forces. Also suitable for short... | |
| Center-loading flat or round cable trolleys made of plastic for lighter cable selections. Flanged guided plastic rollers for simple I-beam applications. Two, three and four rollers. These cable trolleys generally... | |
| Compact round or flat cable trolleys center-loading, made of galvanized steel for medium speeds and cable weights. Main applications Standard bridge cranes Conveyor systems Electric hoist units Transport systems | |
| Compact round or flat cable trolleys center-loading, made of hot dipped galvanized steel for medium mechanical and dynamic loads. Main applications Bridge cranes Conveyor applications Electric hoists | |
| Energy supply systems on square rail (diamond track) are predominately used on circular and curved tracks or in very dusty environments (e.g. in silo works). These systems guarantee a perfect... | |
| High-speed cable trolley with single layer side-loading cable supports for round cables. Suitable for maximum mechanical and dynamic loads including traversing operation with strong lateral forces. Also suitable for short... | |
| Motorized cable trolley for round cables with AC or DC technology. Depending on speed and load, it comes with a patented compact drive (Program. 0380) or with a gear motor... | |
| Rugged cable trolley with multiple layer side-loading cable saddles for flat cables. Suitable for maximum mechanical and dynamic loads including traversing operation with lateral forces. Also suitable for short work... | |
| The fastest and strongest round or flat cable trolleys of the M-Line. Made of hot dipped galvanized steel for average speeds and higher loads with four-point suspension. Main applications Bridge... |