Conductix-Wampfler Datasheets for Slip Rings
Slip rings are metal rings that provide a continuous electrical connection through brushes on stationary contacts. They are generally mounted on the rotating part of a machine.
Slip Rings: Learn more
| Product Name | Notes |
|---|---|
| Conductix-Wampfler can modify our standard 600 volt rings to handle up to 2000 volts. If you need even more voltage, we build two basic types of High-Voltage Slip Rings -... | |
| Explosion-Proof Revolving Unit (XRU): The "XRU" is a copper-free aluminum cast enclosure that completely contains the slip ring assembly. It is available in 1.5", 2.5", and 3" O.D. shaft sizes. | |
| Wrap-Around Enclosure The NEMA 1 Wrap-Around Enclosure is available for all bore sizes. It features a rolled, brushed stainless steel panel that wraps around the body of the slip ring. | |
| Do you need more than 600 amp ring capacity? If so, Conductix-Wampfler can handle it! We have built rings with capacities of 1000 amps, 2000 amps, 3000 amps and more! | |
| For the past 60 years Conductix-Wampfler has designed and built rugged slip ring assemblies for industry - first as Industrial Electric Reels (IER), now as part of the Conductix-Wampfler... | |
| In the past 60 years Conductix-Wampfler has designed and built thousands of standard and custom slip ring assemblies for every imaginable purpose. We can apply our experience and engineering know-how... | |
| When you have a height restriction, a "pancake" ring - also called a "flat" or "platter" ring - could be the best solution. We build custom versions of this type... |