Conductix-Wampfler Datasheets for Access Points
Access points are transmitter / receivers (transceivers) that connect to a network through an interface such as a bus or connector. They receive, store, and transmit data between the wireless LAN and the wired structure.
Access Points: Learn more
| Product Name | Notes |
|---|---|
| Nexus BB is a brand new data over power solution for industrial applications, and works across many different conductor profiles including; festoon, cable chain, slip ring, conductor rail, and cable... | |
| Nexus NBTM uses robust narrowband signal technology to transmit up to 16 discrete, bidirectional, packetized signals over power conductors. The digital handshake ensures that both devices have successfully... | |
| ProfiDAT®compact offers the same benefits as our ProfiDAT® system, but being considerable smaller and more flexible. Designed for indoor applications ProfiDAT®compact is suitable for curved tracks as well as applications... | |
| ProfiDAT® is a contactless data transfer solution for communication between fixed and mobile control units from Conductix-Wampfler. ProfiDAT® makes it possible to achieve reliable transfer of mixed data... |