Conductix-Wampfler Datasheets for Network Bridges
Network bridges connect network segments so that devices on both segments can communicate as if they were part of the same network. The centralize network administration and are easier to configure than network routers, which require IP addressing for each computer on each segment.
Network Bridges: Learn more
| Product Name | Notes |
|---|---|
| Nexus BB is a brand new data over power solution for industrial applications, and works across many different conductor profiles including; festoon, cable chain, slip ring, conductor rail, and cable... | |
| Nexus NBTM uses robust narrowband signal technology to transmit up to 16 discrete, bidirectional, packetized signals over power conductors. The digital handshake ensures that both devices have successfully... | |
| ProfiDAT®compact offers the same benefits as our ProfiDAT® system, but being considerable smaller and more flexible. Designed for indoor applications ProfiDAT®compact is suitable for curved tracks as well as applications... | |
| ProfiDAT® is a contactless data transfer solution for communication between fixed and mobile control units from Conductix-Wampfler. ProfiDAT® makes it possible to achieve reliable transfer of mixed data... |