Conductix-Wampfler Safe-Lec 2 Conductor Bar 100A Galv Steel, Red Medium Heat Polycarbonate Cover, w/ Splice Joint, 4.5M XA-310103-J

Description
Safe-Lec 2 Conductor Bars are 14.76 ft long (4.5 meters) and available in 100A, 125A, 160A, 200A, 250A, 315A, and 400A amp capacities. Splice joints are preattached on one end of each bar. Insulating Covers are pre-installed to each bar. Four types are available: > Orange PVC - maximum ambient temperature, 160 degrees F > Green PVC - max ambient temperature, 160 degrees F. Used for the "ground" (bonding) bar > Black PVC - max ambient temperature, 160 degree F. Has a UV inhibitor for outdoor use. > Red Polycarbonate - max temperature, 250 degrees F
Datasheet
Description
Safe-Lec 2 Conductor Bars are 14.76 ft long (4.5 meters) and available in 100A, 125A, 160A, 200A, 250A, 315A, and 400A amp capacities. Splice joints are preattached on one end of each bar. Insulating Covers are pre-installed to each bar. Four types are available: > Orange PVC - maximum ambient temperature, 160 degrees F > Green PVC - max ambient temperature, 160 degrees F. Used for the "ground" (bonding) bar > Black PVC - max ambient temperature, 160 degree F. Has a UV inhibitor for outdoor use. > Red Polycarbonate - max temperature, 250 degrees F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safe-Lec 2 Conductor Bar 100A Galv Steel, Red Medium Heat Polycarbonate Cover, w/ Splice Joint, 4.5M - XA-310103-J - Conductix-Wampfler
Omaha, NE, United States
Safe-Lec 2 Conductor Bar 100A Galv Steel, Red Medium Heat Polycarbonate Cover, w/ Splice Joint, 4.5M
XA-310103-J
Safe-Lec 2 Conductor Bar 100A Galv Steel, Red Medium Heat Polycarbonate Cover, w/ Splice Joint, 4.5M XA-310103-J
Safe-Lec 2 Conductor Bars are 14.76 ft long (4.5 meters) and available in 100A, 125A, 160A, 200A, 250A, 315A, and 400A amp capacities. Splice joints are preattached on one end of each bar. Insulating Covers are pre-installed to each bar. Four types are available: > Orange PVC - maximum ambient temperature, 160 degrees F > Green PVC - max ambient temperature, 160 degrees F. Used for the "ground" (bonding) bar > Black PVC - max ambient temperature, 160 degree F. Has a UV inhibitor for outdoor use. > Red Polycarbonate - max temperature, 250 degrees F

Safe-Lec 2 Conductor Bars are 14.76 ft long (4.5 meters) and available in 100A, 125A, 160A, 200A, 250A, 315A, and 400A amp capacities. Splice joints are preattached on one end of each bar. Insulating Covers are pre-installed to each bar. Four types are available:

> Orange PVC - maximum ambient temperature, 160 degrees F

> Green PVC - max ambient temperature, 160 degrees F. Used for the "ground" (bonding) bar

> Black PVC - max ambient temperature, 160 degree F. Has a UV inhibitor for outdoor use.

> Red Polycarbonate - max temperature, 250 degrees F

Supplier's Site Datasheet

Technical Specifications

  Conductix-Wampfler
Product Category Busbars and Busways
Product Number XA-310103-J
Product Name Safe-Lec 2 Conductor Bar 100A Galv Steel, Red Medium Heat Polycarbonate Cover, w/ Splice Joint, 4.5M
Busbar Type Single Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Second Phase Busbar with 1/2 Pole Spacing - 2P25U3H/50 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details
Bus Bar Mounting - BSS - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars - 6667996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amp Rating 36 amps
View Details
Busbars & Terminals - 880548-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 33 amps
View Details