Conductix-Wampfler Safe-Lec 2 Power Interrupting Sections, 315A AL/SS, Black UV Resistant PVC Cover XA-399713-J

Description
Power Interrupting Sections provide a dead or safe zone between adjacent, separately powered zones of the system. Each section is 14.76 ft (4.5 M) long and is installed in place of one length of conductor bar. Power Interrupting Sections are not used in the ground conductor so that the ground is never disconnected. These sections can only be used indoors in dry, clean conditions.
Datasheet
Description
Power Interrupting Sections provide a dead or safe zone between adjacent, separately powered zones of the system. Each section is 14.76 ft (4.5 M) long and is installed in place of one length of conductor bar. Power Interrupting Sections are not used in the ground conductor so that the ground is never disconnected. These sections can only be used indoors in dry, clean conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safe-Lec 2 Power Interrupting Sections, 315A  AL/SS, Black UV Resistant PVC Cover - XA-399713-J - Conductix-Wampfler
Omaha, NE, United States
Safe-Lec 2 Power Interrupting Sections, 315A AL/SS, Black UV Resistant PVC Cover
XA-399713-J
Safe-Lec 2 Power Interrupting Sections, 315A AL/SS, Black UV Resistant PVC Cover XA-399713-J
Power Interrupting Sections provide a dead or safe zone between adjacent, separately powered zones of the system. Each section is 14.76 ft (4.5 M) long and is installed in place of one length of conductor bar. Power Interrupting Sections are not used in the ground conductor so that the ground is never disconnected. These sections can only be used indoors in dry, clean conditions.

Power Interrupting Sections provide a dead or safe zone between adjacent, separately powered zones of the system. Each section is 14.76 ft (4.5 M) long and is installed in place of one length of conductor bar. Power Interrupting Sections are not used in the ground conductor so that the ground is never disconnected. These sections can only be used indoors in dry, clean conditions.

Supplier's Site Datasheet

Technical Specifications

  Conductix-Wampfler
Product Category Busbars and Busways
Product Number XA-399713-J
Product Name Safe-Lec 2 Power Interrupting Sections, 315A AL/SS, Black UV Resistant PVC Cover
Busbar Type Single Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - BVD - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 1989037-3 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 25 amps
View Details
Three Phase Busbar - 3P25U3/75 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Three Phase International Configuration
View Details