Conductix-Wampfler Datasheets for Industrial Remote Controls
Industrial remote controls are wireless input devices that are used to control machines and equipment to which they are not directly linked. They use radio frequency (RF) signals, digital pulses, or infrared light to send signals from transmitters to receivers.
Industrial Remote Controls: Learn more
| Product Name | Notes |
|---|---|
| K-Series Radio Remote Controls are a state-of-the-art radio control system. Check the many great features below! K1 has single-speed, eight button transmitter with E-stop, key switch, and On/Off. Up to... | |
| K-Series Radio Remote Controls are a state-of-the-art radio control system. Check the many great features below! K3 has single-speed, 12 button transmitter with E-stop, key switch, and On/Off. Up to... | |
| Economical ProteanTM Radio Remote Controls provide safe and reliable operation of many types of electrical machinery and crane controls. These FM radios have internal antennas for a 330 foot... | |
| Our solutions portfolio covers a wide range of radio remote controls. We offer basic controls with direct communication and interactive controls with 2-way communication. For different environments and safety requirements... | |
| The L10 Series Radio Remote Control is a 2-speed transmitter with eight buttons for control of 3-4 motions. FCC 310-320 Mhz AC models only. Each kit includes receiver, one or... | |
| The L12 Series Radio Remote Control is a 2-speed transmitter with twelve buttons for control of up to 5 motions. FCC 310-320 Mhz AC models only. Each kit includes receiver,... | |
| The L40 Series is a “belly box” style transmitter unit with internal antenna, 5-speeds, and dual joystick. Up to 8 motions using A/B switches. All L-Series radios have FM transmitters,... | |
| The L8 Series Radio Remote Control is ideal for applications that require three single-speed motions, such as a hoist, trolley, and bridge motions for an overhead crane. The L8 is... | |
| The ProteanTM HT Radio Remote Control is ideal for controlling hoist and trolley operation. It features two-speed push buttons with distinct position detents. There is a large mushroom E-stop... |