Flomatic Valves Plug Valves 54-3 FLO-E-CENTRIC ® MJ PLUG VALVE

Description
Flo-E-Centric® MJ Plug with buried service gear Series 5400 valves are Ductile iron Body Epoxy coated, Buna-N Plug, V-Type Packing, Self Lubricating Type 316 Stainless Steel thrust bearing. PRESSURE MAX: 4” - 12” 200 PSI PRESSURE MAX: 14” - 24” 150 PSI For reference use only. Please check Flomatic's website for the latest valve product specifications.
Description
Flo-E-Centric® MJ Plug with buried service gear Series 5400 valves are Ductile iron Body Epoxy coated, Buna-N Plug, V-Type Packing, Self Lubricating Type 316 Stainless Steel thrust bearing. PRESSURE MAX: 4” - 12” 200 PSI PRESSURE MAX: 14” - 24” 150 PSI For reference use only. Please check Flomatic's website for the latest valve product specifications.

Suppliers

Company
Product
Description
Supplier Links
Plug Valves - 54-3 FLO-E-CENTRIC ® MJ PLUG VALVE - Flomatic Valves
Glens Falls, NY, United States
Flo-E-Centric® MJ Plug with buried service gear Series 5400 valves are Ductile iron Body Epoxy coated, Buna-N Plug, V-Type Packing, Self Lubricating Type 316 Stainless Steel thrust bearing. PRESSURE MAX: 4” - 12” 200 PSI PRESSURE MAX: 14” - 24” 150 PSI For reference use only. Please check Flomatic's website for the latest valve product specifications.

Flo-E-Centric® MJ Plug with buried service gear Series 5400 valves are Ductile iron Body Epoxy coated, Buna-N Plug, V-Type Packing, Self Lubricating Type 316 Stainless Steel thrust bearing.
PRESSURE MAX: 4” - 12” 200 PSI
PRESSURE MAX: 14” - 24” 150 PSI


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site

Technical Specifications

  Flomatic Valves
Product Category Industrial Valves
Product Number 54-3 FLO-E-CENTRIC ® MJ PLUG VALVE
Product Name Plug Valves
Valve Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Low Pressure Seal Pneumatic Diaphragm Control Valve For For HP & UHP Gases -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Diaphragm
Primary Material Stainless Steel
Media Gas; Air
View Details
Valve, Pressure Relief, 110 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details
Ball Check Valve 0 5 4 - 1224030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 3.15 inch (80.00 mm)
View Details