XENON TYPE
UNDERCABINET AND COVE APPLICATION
RIGID LOOP BASE TYPE
T3 1/4 SHAPE DESIGNATION
45 LUMEN INTENSITY
12 VAC DESIGN VOLTAGE 1
5 W DESIGN WATTAGE 1
20000 LIFE 1 IN HOUR
TRAC 12[TM] BRAND
FINISH FROSTED
TL950 MODEL
Juno Lighting Group
Done
Datasheet
Description
XENON TYPE
UNDERCABINET AND COVE APPLICATION
RIGID LOOP BASE TYPE
T3 1/4 SHAPE DESIGNATION
45 LUMEN INTENSITY
12 VAC DESIGN VOLTAGE 1
5 W DESIGN WATTAGE 1
20000 LIFE 1 IN HOUR
TRAC 12[TM] BRAND
FINISH FROSTED
TL950 MODEL
XENON TYPE
UNDERCABINET AND COVE APPLICATION
RIGID LOOP BASE TYPE
T3 1/4 SHAPE DESIGNATION
45 LUMEN INTENSITY
12 VAC DESIGN VOLTAGE 1
5 W DESIGN WATTAGE 1
20000 LIFE 1 IN HOUR
TRAC 12[TM] BRAND
FINISH FROSTED
TL950 MODEL