XENON TYPE
WEDGE BASE TYPE
T3 1/4 SHAPE DESIGNATION
71 LUMEN INTENSITY
12 V DESIGN VOLTAGE 1
10 W DESIGN WATTAGE 1
10000 LIFE 1 IN HOUR
DANALITE[TM] BRAND
LX MODEL
Juno Lighting Group
Done
Datasheet
Description
XENON TYPE
WEDGE BASE TYPE
T3 1/4 SHAPE DESIGNATION
71 LUMEN INTENSITY
12 V DESIGN VOLTAGE 1
10 W DESIGN WATTAGE 1
10000 LIFE 1 IN HOUR
DANALITE[TM] BRAND
LX MODEL
XENON TYPE
WEDGE BASE TYPE
T3 1/4 SHAPE DESIGNATION
71 LUMEN INTENSITY
12 V DESIGN VOLTAGE 1
10 W DESIGN WATTAGE 1
10000 LIFE 1 IN HOUR
DANALITE[TM] BRAND
LX MODEL