XENON TYPE
UNDERCABINET AND COVE APPLICATION
WEDGE BASE TYPE
T3 1/4 SHAPE DESIGNATION
71 LUMEN INTENSITY
12 VAC DESIGN VOLTAGE 1
10 W DESIGN WATTAGE 1
20000 LIFE 1 IN HOUR
TRAC 12[TM] BRAND
FINISH CLEAR
Juno Lighting Group
Done
Datasheet
Description
XENON TYPE
UNDERCABINET AND COVE APPLICATION
WEDGE BASE TYPE
T3 1/4 SHAPE DESIGNATION
71 LUMEN INTENSITY
12 VAC DESIGN VOLTAGE 1
10 W DESIGN WATTAGE 1
20000 LIFE 1 IN HOUR
TRAC 12[TM] BRAND
FINISH CLEAR
XENON TYPE
UNDERCABINET AND COVE APPLICATION
WEDGE BASE TYPE
T3 1/4 SHAPE DESIGNATION
71 LUMEN INTENSITY
12 VAC DESIGN VOLTAGE 1
10 W DESIGN WATTAGE 1
20000 LIFE 1 IN HOUR
TRAC 12[TM] BRAND
FINISH CLEAR