UPXLAMP -- MINIATURE INCANDESCENT LAMP
Juno Lighting Group
Miniature Incandescent Lamp
UPXLAMP
Description
XENON TYPE
BI-PIN BASE TYPE
12 V DESIGN VOLTAGE 1
20 W DESIGN WATTAGE 1
UPX MODEL
Description
XENON TYPE
BI-PIN BASE TYPE
12 V DESIGN VOLTAGE 1
20 W DESIGN WATTAGE 1
UPX MODEL
Datasheet
Suppliers
Miniature Incandescent Lamp
UPXLAMP
XENON TYPE
BI-PIN BASE TYPE
12 V DESIGN VOLTAGE 1
20 W DESIGN WATTAGE 1
UPX MODEL
- XENON TYPE
- BI-PIN BASE TYPE
- 12 V DESIGN VOLTAGE 1
- 20 W DESIGN WATTAGE 1
- UPX MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Incandescent Lamps |
|
Product Number
|
UPXLAMP |
|
Product Name
|
Miniature Incandescent Lamp |
|
Base Type
|
2-Pin
|
Unlock Full Specs
to access all available technical data