Juno Lighting Group Miniature Incandescent Lamp TL951-FRST

Description
XENON TYPE UNDERCABINET AND COVE APPLICATION RIGID LOOP BASE TYPE T3 1/4 SHAPE DESIGNATION 100 LUMEN INTENSITY 12 VAC DESIGN VOLTAGE 1 10 W DESIGN WATTAGE 1 20000 LIFE 1 IN HOUR TRAC 12[TM] BRAND FINISH FROSTED TL951 MODEL
Datasheet
Description
XENON TYPE UNDERCABINET AND COVE APPLICATION RIGID LOOP BASE TYPE T3 1/4 SHAPE DESIGNATION 100 LUMEN INTENSITY 12 VAC DESIGN VOLTAGE 1 10 W DESIGN WATTAGE 1 20000 LIFE 1 IN HOUR TRAC 12[TM] BRAND FINISH FROSTED TL951 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - TL951-FRST - Juno Lighting Group
Des Plaines, IL, USA
Miniature Incandescent Lamp
TL951-FRST
Miniature Incandescent Lamp TL951-FRST
XENON TYPE UNDERCABINET AND COVE APPLICATION RIGID LOOP BASE TYPE T3 1/4 SHAPE DESIGNATION 100 LUMEN INTENSITY 12 VAC DESIGN VOLTAGE 1 10 W DESIGN WATTAGE 1 20000 LIFE 1 IN HOUR TRAC 12[TM] BRAND FINISH FROSTED TL951 MODEL
  • XENON TYPE
  • UNDERCABINET AND COVE APPLICATION
  • RIGID LOOP BASE TYPE
  • T3 1/4 SHAPE DESIGNATION
  • 100 LUMEN INTENSITY
  • 12 VAC DESIGN VOLTAGE 1
  • 10 W DESIGN WATTAGE 1
  • 20000 LIFE 1 IN HOUR
  • TRAC 12[TM] BRAND
  • FINISH FROSTED
  • TL951 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Incandescent Lamps
Product Number TL951-FRST
Product Name Miniature Incandescent Lamp
Base Type Rigid Loop Base
Unlock Full Specs
to access all available technical data