Shanghai Optics Precision Large Sized Reflector Substrates

Description
Factory Standards Material: BK7/H‐K9L (or other suitable material) Dimensions: 70x400x20mm Front Surface Flatness: λ/10 and at 633 nm Scratch & Dig: 60‐40 Highly reflective coating : 400‐2500nm Contact us for manufacturing limit or custom specifications.
Description
Factory Standards Material: BK7/H‐K9L (or other suitable material) Dimensions: 70x400x20mm Front Surface Flatness: λ/10 and at 633 nm Scratch & Dig: 60‐40 Highly reflective coating : 400‐2500nm Contact us for manufacturing limit or custom specifications.

Suppliers

Company
Product
Description
Supplier Links
Precision Large Sized Reflector Substrates -  - Shanghai Optics
North Plainfield, NJ, United States
Precision Large Sized Reflector Substrates
Precision Large Sized Reflector Substrates
Factory Standards Material: BK7/H‐K9L (or other suitable material) Dimensions: 70x400x20mm Front Surface Flatness: λ/10 and at 633 nm Scratch & Dig: 60‐40 Highly reflective coating : 400‐2500nm Contact us for manufacturing limit or custom specifications.

Factory Standards

Material: BK7/H‐K9L (or other suitable material)
Dimensions: 70x400x20mm
Front Surface Flatness: λ/10 and at 633 nm
Scratch & Dig: 60‐40
Highly reflective coating : 400‐2500nm

Contact us for manufacturing limit or custom specifications.

Supplier's Site

Technical Specifications

  Shanghai Optics
Product Category Optical Windows
Product Name Precision Large Sized Reflector Substrates
Unlock Full Specs
to access all available technical data

Similar Products

AR Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 266 to 1064 nm (2660 to 10640 Å)
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating
View Details
Optical Window, Sapphire, 35.00 mm Diameter, 1.00 mm Thick - SAW27 - Newport MKS
Specs
Window Material Sapphire; Sapphire
Windows Features No Coating
Coating Material Uncoated
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Brewster Windows - WINB-080-020-UVFS - CASTECH, Inc.
Specs
Window Type Brewster
Window Material UV Grade Fused Silica
Window Shape Circular
View Details