OSRAM SYLVANIA, Inc. Datasheets for Lamps
Lamps are light sources that emit incoherent light for illumination. There are many different types of products. Examples include fluorescent lamps, halogen lamps, heat lamps, incandescent lamps, LED lamps, projection lamps, spectral lamps, and stage lamps. Specialized and proprietary lamps are also available.
Lamps: Learn more
| Product Name | Notes |
|---|---|
| 1.25 INCH OVERALL LENGTH FLASHLIGHT 2 C CELLS APPLICATION SINGLE CONTACT MINIATURE FLANGE BASE TYPE B3-1/2 SHAPE DESIGNATION .4 CP INTENSITY C2R FILAMENT TYPE 0.27 AMPERE DESIGN CURRENT 1 2.33... | |
| 1.25 INCH OVERALL LENGTH FLASHLIGHT 2 D CELLS APPLICATION SINGLE CONTACT MINIATURE FLANGE BASE TYPE B3-1/2 SHAPE DESIGNATION 0.8 CP INTENSITY C2R FILAMENT TYPE 0.5 AMPERE DESIGN CURRENT 1 2.38... | |
| 1.25 INCH OVERALL LENGTH FLASHLIGHT 3 D CELLS APPLICATION SINGLE CONTACT MINIATURE FLANGE BASE TYPE B3-1/2 SHAPE DESIGNATION 1.5 CP INTENSITY C2R FILAMENT TYPE 0.5 AMPERE DESIGN CURRENT 1 3.57... | |
| EDGE-LIT TYPE 18 INCH ETL (CANADA AND US), FCC APPROVAL RESIDENTIAL, SMALL BUSINESS APPLICATION 0.25 INCH DIAMETER LED UNDER CABINET LAMP 20000 LIFE IN HOUR 300 LUMEN INTENSITY 2700 TO... | |
| LOW PRESSURE SODIUM TYPE CLEAR COLOR 16-3/4 INCH OVERALL LENGTH 25 STANDARD PACKAGE 55 W WATTAGE BY22D BASE TYPE 16000 LIFE IN HOUR T17 SHAPE DESIGNATION 7300 LUMEN INITIAL INTENSITY... | |
| LOW PRESSURE SODIUM TYPE CLEAR COLOR 2.36 INCH OVERALL LENGTH BRIDGES, EXTERIOR ARCHITECTURAL LIGHTING, PARKING LOTS, ROADWAY OVERPASSES, SECURITY LIGHTING, STREET AND AREA LIGHTING, TUNNELS APPLICATION 12 STANDARD PACKAGE 135... | |
| LOW PRESSURE SODIUM TYPE CLEAR COLOR 2.36 INCH OVERALL LENGTH BRIDGES, EXTERIOR ARCHITECTURAL LIGHTING, PARKING LOTS, ROADWAY OVERPASSES, SECURITY LIGHTING, STREET AND AREA LIGHTING, TUNNELS APPLICATION 6 STANDARD PACKAGE 180... | |
| LOW PRESSURE SODIUM TYPE CLEAR COLOR 20-3/4 INCH OVERALL LENGTH 12 STANDARD PACKAGE 90 W WATTAGE BY22D BASE TYPE 16000 LIFE IN HOUR T21 SHAPE DESIGNATION 13500 LUMEN INITIAL INTENSITY... |
| << Prev |