LAMP, INCANDESCENT; Supply Voltage:2.38V; Lamp Base Type:Miniature Flanged; Bulb Size:B-3 1/2; MSCP:0.8; Average Bulb Life:15h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 96F6557 |
| Product Name | Lamp, Incandescent; Supply Voltage Osram Sylvania |
| Rated Average Life | 15 hours |