LOW PRESSURE SODIUM TYPE
CLEAR COLOR
2.36 INCH OVERALL LENGTH
BRIDGES, EXTERIOR ARCHITECTURAL LIGHTING, PARKING LOTS, ROADWAY OVERPASSES, SECURITY LIGHTING, STREET AND AREA LIGHTING, TUNNELS APPLICATION
12 STANDARD PACKAGE
135 W WATTAGE
BY22D BASE TYPE
18000 LIFE IN HOUR
T21 SHAPE DESIGNATION
1700
22600 LUMEN INITIAL INTENSITY
HORIZONTAL OPERATING POSITION
L73 ANSI CODE/BALLAST
MEAN INTENSITY 19210 LUMEN
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
LOW PRESSURE SODIUM TYPE
CLEAR COLOR
2.36 INCH OVERALL LENGTH
BRIDGES, EXTERIOR ARCHITECTURAL LIGHTING, PARKING LOTS, ROADWAY OVERPASSES, SECURITY LIGHTING, STREET AND AREA LIGHTING, TUNNELS APPLICATION
12 STANDARD PACKAGE
135 W WATTAGE
BY22D BASE TYPE
18000 LIFE IN HOUR
T21 SHAPE DESIGNATION
1700
22600 LUMEN INITIAL INTENSITY
HORIZONTAL OPERATING POSITION
L73 ANSI CODE/BALLAST
MEAN INTENSITY 19210 LUMEN
LOW PRESSURE SODIUM TYPE
CLEAR COLOR
2.36 INCH OVERALL LENGTH
BRIDGES, EXTERIOR ARCHITECTURAL LIGHTING, PARKING LOTS, ROADWAY OVERPASSES, SECURITY LIGHTING, STREET AND AREA LIGHTING, TUNNELS APPLICATION
12 STANDARD PACKAGE
135 W WATTAGE
BY22D BASE TYPE
18000 LIFE IN HOUR
T21 SHAPE DESIGNATION
1700
22600 LUMEN INITIAL INTENSITY
HORIZONTAL OPERATING POSITION
L73 ANSI CODE/BALLAST
MEAN INTENSITY 19210 LUMEN
LOW PRESSURE SODIUM TYPE
CLEAR COLOR
2.36 INCH OVERALL LENGTH
BRIDGES, EXTERIOR ARCHITECTURAL LIGHTING, PARKING LOTS, ROADWAY OVERPASSES, SECURITY LIGHTING, STREET AND AREA LIGHTING, TUNNELS APPLICATION