1.25 INCH OVERALL LENGTH
FLASHLIGHT 2 D CELLS APPLICATION
SINGLE CONTACT MINIATURE FLANGE BASE TYPE
B3-1/2 SHAPE DESIGNATION
0.8 CP INTENSITY
C2R FILAMENT TYPE
0.5 AMPERE DESIGN CURRENT 1
2.38 V DESIGN VOLTAGE 1
15 LIFE 1 IN HOUR
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
1.25 INCH OVERALL LENGTH
FLASHLIGHT 2 D CELLS APPLICATION
SINGLE CONTACT MINIATURE FLANGE BASE TYPE
B3-1/2 SHAPE DESIGNATION
0.8 CP INTENSITY
C2R FILAMENT TYPE
0.5 AMPERE DESIGN CURRENT 1
2.38 V DESIGN VOLTAGE 1
15 LIFE 1 IN HOUR
1.25 INCH OVERALL LENGTH
FLASHLIGHT 2 D CELLS APPLICATION
SINGLE CONTACT MINIATURE FLANGE BASE TYPE
B3-1/2 SHAPE DESIGNATION
0.8 CP INTENSITY
C2R FILAMENT TYPE
0.5 AMPERE DESIGN CURRENT 1
2.38 V DESIGN VOLTAGE 1
15 LIFE 1 IN HOUR