WorldWide Electric Corporation VBII Safety Switches Heavy Duty ▪ 480 Volt / 600 Volt HNF368R

Description
Highly visible easy-to-grip handle Visible blade construction Door opens greater than 180° All copper current carrying parts on heavy duty switches (except wire grips) Quick-make, quick-break mechanism 200% optional neutrals (200-600 Amps) Positive two and three point mounting Padlock style cover latch and handle Generous wiring gutter Front removable lugs which can easily be converted to copper body or compression type lugs Lugs suitable for copper or aluminium at 60°C or 75°C Generous wiring gutter Replacement parts
Description
Highly visible easy-to-grip handle Visible blade construction Door opens greater than 180° All copper current carrying parts on heavy duty switches (except wire grips) Quick-make, quick-break mechanism 200% optional neutrals (200-600 Amps) Positive two and three point mounting Padlock style cover latch and handle Generous wiring gutter Front removable lugs which can easily be converted to copper body or compression type lugs Lugs suitable for copper or aluminium at 60°C or 75°C Generous wiring gutter Replacement parts

Suppliers

Company
Product
Description
Supplier Links
VBII Safety Switches Heavy Duty ▪ 480 Volt / 600 Volt - HNF368R - WorldWide Electric Corporation
Rochester, NY, United States
VBII Safety Switches Heavy Duty ▪ 480 Volt / 600 Volt
HNF368R
VBII Safety Switches Heavy Duty ▪ 480 Volt / 600 Volt HNF368R
Highly visible easy-to-grip handle Visible blade construction Door opens greater than 180° All copper current carrying parts on heavy duty switches (except wire grips) Quick-make, quick-break mechanism 200% optional neutrals (200-600 Amps) Positive two and three point mounting Padlock style cover latch and handle Generous wiring gutter Front removable lugs which can easily be converted to copper body or compression type lugs Lugs suitable for copper or aluminium at 60°C or 75°C Generous wiring gutter Replacement parts
  • Highly visible easy-to-grip handle
  • Visible blade construction
  • Door opens greater than 180°
  • All copper current carrying parts on heavy duty switches (except wire grips)
  • Quick-make, quick-break mechanism
  • 200% optional neutrals (200-600 Amps)
  • Positive two and three point mounting
  • Padlock style cover latch and handle
  • Generous wiring gutter
  • Front removable lugs which can easily be converted to copper body or compression type lugs
  • Lugs suitable for copper or aluminium at 60°C or 75°C
  • Generous wiring gutter
  • Replacement parts
Supplier's Site

Technical Specifications

  WorldWide Electric Corporation
Product Category Transfer Switches
Product Number HNF368R
Product Name VBII Safety Switches Heavy Duty ▪ 480 Volt / 600 Volt
Style Wall Mounted
Unlock Full Specs
to access all available technical data

Similar Products

Static Transfer Switches -  - LTI Power Systems, Inc.
LTI Power Systems, Inc.
Specs
Style Rack Mounted
Switch Control Automatic Transfer Control
Current 20 to 50 amps
View Details
Automatic Transfer Switching Equipment from 40 to 160 A - ATyS t M - ATyS g M - SOCOMEC
Specs
Style Wall Mounted
Switch Control Automatic Transfer Control
Features Locking Switch (optional feature)
View Details