WorldWide Electric Corporation VBII Safety Switches Heavy Duty ▪ 240 Volt HF227NR

Description
Highly visible easy-to-grip handle Visible blade construction Door opens greater than 180° All copper current carrying parts on heavy duty switches (except wire grips) Quick-make, quick-break mechanism 200% optional neutrals (200-600 Amps) Positive two and three point mounting Padlock style cover latch and handle Generous wiring gutter Front removable lugs which can easily be converted to copper body or compression type lugs Lugs suitable for copper or aluminium at 60°C or 75°C Generous wiring gutter Replacement parts
Description
Highly visible easy-to-grip handle Visible blade construction Door opens greater than 180° All copper current carrying parts on heavy duty switches (except wire grips) Quick-make, quick-break mechanism 200% optional neutrals (200-600 Amps) Positive two and three point mounting Padlock style cover latch and handle Generous wiring gutter Front removable lugs which can easily be converted to copper body or compression type lugs Lugs suitable for copper or aluminium at 60°C or 75°C Generous wiring gutter Replacement parts

Suppliers

Company
Product
Description
Supplier Links
VBII Safety Switches Heavy Duty ▪ 240 Volt - HF227NR - WorldWide Electric Corporation
Rochester, NY, United States
VBII Safety Switches Heavy Duty ▪ 240 Volt
HF227NR
VBII Safety Switches Heavy Duty ▪ 240 Volt HF227NR
Highly visible easy-to-grip handle Visible blade construction Door opens greater than 180° All copper current carrying parts on heavy duty switches (except wire grips) Quick-make, quick-break mechanism 200% optional neutrals (200-600 Amps) Positive two and three point mounting Padlock style cover latch and handle Generous wiring gutter Front removable lugs which can easily be converted to copper body or compression type lugs Lugs suitable for copper or aluminium at 60°C or 75°C Generous wiring gutter Replacement parts
  • Highly visible easy-to-grip handle
  • Visible blade construction
  • Door opens greater than 180°
  • All copper current carrying parts on heavy duty switches (except wire grips)
  • Quick-make, quick-break mechanism
  • 200% optional neutrals (200-600 Amps)
  • Positive two and three point mounting
  • Padlock style cover latch and handle
  • Generous wiring gutter
  • Front removable lugs which can easily be converted to copper body or compression type lugs
  • Lugs suitable for copper or aluminium at 60°C or 75°C
  • Generous wiring gutter
  • Replacement parts
Supplier's Site

Technical Specifications

  WorldWide Electric Corporation
Product Category Transfer Switches
Product Number HF227NR
Product Name VBII Safety Switches Heavy Duty ▪ 240 Volt
Style Wall Mounted
Unlock Full Specs
to access all available technical data

Similar Products

Manual Transfer Switching Equipment from 100 to 1200 A - SIRCOVER UL1008/98 - SOCOMEC
Specs
Style Wall Mounted
Switch Control Manually
Actuator Type Toggle
View Details
STABILINE® Automatic Bus Transfer Switch -  - Specialty Product Technologies
Specialty Product Technologies
Specs
Style Wall Mounted; Bulkhead
Switch Control Manually; Automatic Transfer Control
Actuator Type Pushbutton
View Details
Magnum Breaker Based Automatic Transfer Switch -  - Eaton Corporation - Sensors
Specs
Style Wall Mounted
Switch Control Automatic Transfer Control
Actuator Type Toggle
View Details