HF326N -- VBII SAFETY SWITCHES HEAVY DUTY ▪ 240 VOLT
WorldWide Electric CorporationVBII Safety Switches Heavy Duty ▪ 240 VoltHF326N
Description
Highly visible easy-to-grip handle
Visible blade construction
Door opens greater than 180°
All copper current carrying parts on heavy duty switches (except wire grips)
Quick-make, quick-break mechanism
200% optional neutrals (200-600 Amps)
Positive two and three point mounting
Padlock style cover latch and handle
Generous wiring gutter
Front removable lugs which can easily be converted to copper body or compression type lugs
Lugs suitable for copper or aluminium at 60°C or 75°C
Generous wiring gutter
Replacement parts
WorldWide Electric Corporation
Done
Description
Highly visible easy-to-grip handle
Visible blade construction
Door opens greater than 180°
All copper current carrying parts on heavy duty switches (except wire grips)
Quick-make, quick-break mechanism
200% optional neutrals (200-600 Amps)
Positive two and three point mounting
Padlock style cover latch and handle
Generous wiring gutter
Front removable lugs which can easily be converted to copper body or compression type lugs
Lugs suitable for copper or aluminium at 60°C or 75°C
Generous wiring gutter
Replacement parts
Highly visible easy-to-grip handle
Visible blade construction
Door opens greater than 180°
All copper current carrying parts on heavy duty switches (except wire grips)
Quick-make, quick-break mechanism
200% optional neutrals (200-600 Amps)
Positive two and three point mounting
Padlock style cover latch and handle
Generous wiring gutter
Front removable lugs which can easily be converted to copper body or compression type lugs
Lugs suitable for copper or aluminium at 60°C or 75°C
Generous wiring gutter
Replacement parts
Highly visible easy-to-grip handle
Visible blade construction
Door opens greater than 180°
All copper current carrying parts on heavy duty switches (except wire grips)
Quick-make, quick-break mechanism
200% optional neutrals (200-600 Amps)
Positive two and three point mounting
Padlock style cover latch and handle
Generous wiring gutter
Front removable lugs which can easily be converted to copper body or compression type lugs
Lugs suitable for copper or aluminium at 60°C or 75°C