WorldWide Electric Corporation VBII Safety Switches General Duty ▪ 240 Volt GNF322

Description
Highly visible easy-to-grip handle Visible blade construction Door opens greater than 180° Quick-make, quick-break mechanism 200% optional neutrals (200-600 Amps) Positive two and three point mounting Padlock style cover latch and handle Generous wiring gutter Front removable lugs which can easily be converted to copper body or compression type lugs Lugs suitable for copper or aluminium at 60°C or 75°C Replacement parts VBII safety switches are built to last. Everything about the VBII safety switch has been designed for the engineering and installer. We have rolled the enclosure’s metal edges and corners to minimize cuts, nicks, and scrapes to the installer’s hands and conductors. We have added generous wiring gutters to meet or exceed UL and NEC wire bending space requirements. The enclosure is more rigid and resilient and all parts are replaceable for easier service. Our quick-make quick-break switching action coupled with our double break visible blade design ensures reliable operation in both general duty and heavy duty applications.
Description
Highly visible easy-to-grip handle Visible blade construction Door opens greater than 180° Quick-make, quick-break mechanism 200% optional neutrals (200-600 Amps) Positive two and three point mounting Padlock style cover latch and handle Generous wiring gutter Front removable lugs which can easily be converted to copper body or compression type lugs Lugs suitable for copper or aluminium at 60°C or 75°C Replacement parts VBII safety switches are built to last. Everything about the VBII safety switch has been designed for the engineering and installer. We have rolled the enclosure’s metal edges and corners to minimize cuts, nicks, and scrapes to the installer’s hands and conductors. We have added generous wiring gutters to meet or exceed UL and NEC wire bending space requirements. The enclosure is more rigid and resilient and all parts are replaceable for easier service. Our quick-make quick-break switching action coupled with our double break visible blade design ensures reliable operation in both general duty and heavy duty applications.

Suppliers

Company
Product
Description
Supplier Links
VBII Safety Switches General Duty ▪ 240 Volt - GNF322 - WorldWide Electric Corporation
Rochester, NY, United States
VBII Safety Switches General Duty ▪ 240 Volt
GNF322
VBII Safety Switches General Duty ▪ 240 Volt GNF322
Highly visible easy-to-grip handle Visible blade construction Door opens greater than 180° Quick-make, quick-break mechanism 200% optional neutrals (200-600 Amps) Positive two and three point mounting Padlock style cover latch and handle Generous wiring gutter Front removable lugs which can easily be converted to copper body or compression type lugs Lugs suitable for copper or aluminium at 60°C or 75°C Replacement parts VBII safety switches are built to last. Everything about the VBII safety switch has been designed for the engineering and installer. We have rolled the enclosure’s metal edges and corners to minimize cuts, nicks, and scrapes to the installer’s hands and conductors. We have added generous wiring gutters to meet or exceed UL and NEC wire bending space requirements. The enclosure is more rigid and resilient and all parts are replaceable for easier service. Our quick-make quick-break switching action coupled with our double break visible blade design ensures reliable operation in both general duty and heavy duty applications.
  • Highly visible easy-to-grip handle
  • Visible blade construction
  • Door opens greater than 180°
  • Quick-make, quick-break mechanism
  • 200% optional neutrals (200-600 Amps)
  • Positive two and three point mounting
  • Padlock style cover latch and handle
  • Generous wiring gutter
  • Front removable lugs which can easily be converted to copper body or compression type lugs
  • Lugs suitable for copper or aluminium at 60°C or 75°C
  • Replacement parts

VBII safety switches are built to last. Everything about the VBII safety switch has been designed for the engineering and installer. We have rolled the enclosure’s metal edges and corners to minimize cuts, nicks, and scrapes to the installer’s hands and conductors. We have added generous wiring gutters to meet or exceed UL and NEC wire bending space requirements.

The enclosure is more rigid and resilient and all parts are replaceable for easier service. Our quick-make quick-break switching action coupled with our double break visible blade design ensures reliable operation in both general duty and heavy duty applications.

Supplier's Site

Technical Specifications

  WorldWide Electric Corporation
Product Category Transfer Switches
Product Number GNF322
Product Name VBII Safety Switches General Duty ▪ 240 Volt
Style Wall Mounted
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Changeover Switches from 125 to 3200 A - ATyS t - ATyS g - SOCOMEC
Specs
Style Wall Mounted
Switch Control Automatic Transfer Control
Actuator Type Toggle
View Details
STABILINE® Automatic Bus Transfer Switch -  - Specialty Product Technologies
Specialty Product Technologies
Specs
Style Wall Mounted; Bulkhead
Switch Control Manually; Automatic Transfer Control
Actuator Type Pushbutton
View Details
Contactor Bypass Isolation Transfer Switch -  - Eaton Corporation - Sensors
Specs
Style Ground Mounted
Switch Control Automatic Transfer Control
Actuator Type Toggle
View Details