Abel Industries Canada Ltd. Datasheets for GC Columns
Gas chromatography columns (GC columns) are of two types: packed and capillary. Solutes to be measured travel through the column at a rate primarily determined by their physical properties, and the temperature and composition of the column.
GC Columns: Learn more
| Product Name | Notes |
|---|---|
| 100% bonded and crosslinked dimethylpolysiloxane Non-polar, equivalent to USP phase G2 Solvent rinseable and high temperature limit Wide range of column dimensions and stationary phase film thicknesses Low column bleed,... | |
| 100% Dimethylpolysiloxane For analyzing petroleum process products Tested to ensure the resolution of m-xylene and p-xylene of cyclopentanef rom 2,3-dimethylbutane High resolution Bonded and cross linked Solvent rinseable | |
| 5% phenyl, 95% methylpolysiloxane, bonded and crosslinked Non-polar, equivalent to USP phase G27 Solvent rinseable and high temperature limit Wide range of column dimensions and stationary phase film thicknesses Low... | |
| 50% phenyl, 50% methylpolysiloxane mid polar Bonded and Crosslinked,Solvent Rinsable Equivalent to USP G3 Phase | |
| 50% phenyl,50% methylpolysiloxane Excellent inertness to active compounds High temperature limit Low column bleed to improve detection sensitivity mid polar Bonded and Crosslinked,Solvent Rinsable Equivalent to USP G3 Phase | |
| Bonded and 35% phenyl backbone 65% dimethylsiloxane phase Equivalent to USP phase G-42 Inert to many active compounds Low column bleed to improve detection sensitivity and quantitation Applications: Aroclors, PCBs,... | |
| Bonded and crosslinked 14% Cyanopropyl-phenyl 86% dimethylsiloxane phase Low to mid polarity Inert to many active compounds Applications: pesticides, herbiciders, halogenates. Good confirmation of analysis of active compounds on AB-5MS... | |
| Bonded and crosslinked 6% Cyanopropyl-phenyl 94% dimethylsiloxane phase Equivalent to USP phase G-43, low to mid polarity Inert to many active compounds Applications: pesticides, herbiciders, halogenates. Good confirmation of the... | |
| Bonded and crosslinked Polyethylene glycol (PEG) Solvent rinseable Highest temperature limits of bonded PEG phases Polar phase, equivalent to USP phase G16 Wide applications of polar solvent analysis in food,... | |
| Bonded and crosslinked specially designed stationary phase for EPA methods Low-Polarity Inert to many active compounds Applications: EPA methods: 501.3, 502.2, 503.1, 524.2, 601, 602, 8010, 8015, 8020, 8240,8260 | |
| Divinylbenzene polymer particle, nonpolar, close to traditional PoraPak Q Truly immobilized coating and smooth baseline workable for valve switching and liquid sample introduction at low temperatures Highest temperature limit, upto... | |
| Good selective Olefins (mid "polar") aluminum oxide phase Deactivated with Na2SO4 salt Excellent baseline separation of C1 to C10 hydrocarbons, excellent of C3, C4 isomer baseline separations Less accurate quantitations... | |
| Identical selectivity to AB-1 but with much lower column bleed Ideal for GC-MS analysis and first choice of new method development | |
| Identical selectivity to AB-5 but with much lower column bleed Best surface inertness for wide range of compounds Ideal for GC-MS analysis or new method development | |
| Least selective Olefins ("polar") aluminum oxide phase Deactivated with KCl Good baseline separation of most C1 to C10 hydrocarbons Olefins may co-elute with corresponding paraffin over C5 Minimum surface adsorption... | |
| Mid to high polarity 50% cyanopropylmethyl, 50% phenylmethylpolysilo xane Bonded and crosslinked Solvent rinsable Wide range of applications including: fatty acid methyl esters (FAME), PUFA, alditol, and neutral sterols Temperature... | |
| Molecular Sieve, Zeolite, 5A Thin and thick coatings for push limit separations, e.g. Ar/O2 separation at 35C, O2/N2 with 15sec Truly immobilized coating and smooth baseline workable for valve switching... | |
| Nitroterephthalic acid modified Polyethylene glycol (PEG) Bonded and crosslinked Non-alcohol/aqueous solvent rinseable High temperature limit Polar phase, equivalent to USP phase G35 Designed for the analysis of volatile fatty acids... | |
| Polyethylene glycol (PEG), MW 20,000 Non-Bonded non-crosslinked phase Polar phase, equivalent to USP phase G16 Replacement of packed columns with Carbowax 20M modified | |
| Strong selective Olefins (most "polar") aluminum oxide phase Deactivated with Na2MoO4 salt Mostly baseline separation of C1 to C10 hydrocarbons, good baseline separation of cyclopropane from propylene Accurate quantitations of... | |
| AB Builtin-Guard column is combination of a AbelBonded® column with a built-in Abel made guard column. The first 5-meter or 10-meter is part of the AB Builtin-Guard column. The... |