Abel Industries Canada Ltd. AB-PONA GC Column 9006-PONA

Description
100% Dimethylpolysiloxane For analyzing petroleum process products Tested to ensure the resolution of m-xylene and p-xylene of cyclopentanef rom 2,3-dimethylbutane High resolution Bonded and cross linked Solvent rinseable
Description
100% Dimethylpolysiloxane For analyzing petroleum process products Tested to ensure the resolution of m-xylene and p-xylene of cyclopentanef rom 2,3-dimethylbutane High resolution Bonded and cross linked Solvent rinseable

Suppliers

Company
Product
Description
Supplier Links
Pitt Meadows, British Columbia, Canada
AB-PONA GC Column
9006-PONA
AB-PONA GC Column 9006-PONA
100% Dimethylpolysiloxane For analyzing petroleum process products Tested to ensure the resolution of m-xylene and p-xylene of cyclopentanef rom 2,3-dimethylbutane High resolution Bonded and cross linked Solvent rinseable
  • 100% Dimethylpolysiloxane
  • For analyzing petroleum process products
  • Tested to ensure the resolution of m-xylene and p-xylene of cyclopentanef rom 2,3-dimethylbutane
  • High resolution
  • Bonded and cross linked
  • Solvent rinseable
Supplier's Site

Technical Specifications

  Abel Industries Canada Ltd.
Product Category GC Columns
Product Number 9006-PONA
Product Name AB-PONA GC Column
Column Length 100 m (328 ft)
Unlock Full Specs
to access all available technical data

Similar Products

Abel Industries Canada Ltd.
Specs
Column Length 10 m (32.81 ft)
Operating Temperature -76 to 662 F (-60 to 350 C)
View Details
Rxi®-1ms Secondary Columns for GCxGC -  - Restek
Specs
Column Type Capillary
Construction Material Silicate Glass; Other; Fused Silica
Column Length 2 m (6.56 ft)
View Details
Abel Industries Canada Ltd.
Specs
Column Length 5 m (16.4 ft)
Operating Temperature -76 to 662 F (-60 to 350 C)
View Details
Rtx®-BAC1 Columns -  - Restek
Specs
Column Type Capillary
Construction Material Silicate Glass; Other; Fused Silica
Column Length 30 m (98.43 ft)
View Details