Abel Industries Canada Ltd. AB-PLOT Q GC Column 8653-1530

Description
Divinylbenzene polymer particle, nonpolar, close to traditional PoraPak Q Truly immobilized coating and smooth baseline workable for valve switching and liquid sample introduction at low temperatures Highest temperature limit, upto 280/300 Baseline separation of Air, CO2, water, sulfur gases, hydrogen chlorine, ammonia/light amines from hydrocar bons such as refinery stream, natural gas, and engine exhaust Excellent separation of C1 to C3 isomers, good separations of C3 to C12, halocarbons Excellent inertness and stability of water/alcohol sample, a good secondary choice of wax column for alcohol analysis Excellent tolerance to strong acid/base sample without affecting retention time Good anti-oxidation at 280?? and fast regeneration of performance Observed slight sulfur gas, hydrogen chlorine, and amine absorption Water peak is tailing, but no effect on retention Good choice for analyzing low level solvent residues from wide samples, such as headspace, aqueous, or organic solutions Preferred column for residue analysis in petroleum industry, pharmaceutical, environmental, chemical weapon detection Preferred column to analyze polar compounds including oxygenates from hydrocarbon streams: natural gas, refinery gas, dienes, ethylene, propylene
Description
Divinylbenzene polymer particle, nonpolar, close to traditional PoraPak Q Truly immobilized coating and smooth baseline workable for valve switching and liquid sample introduction at low temperatures Highest temperature limit, upto 280/300 Baseline separation of Air, CO2, water, sulfur gases, hydrogen chlorine, ammonia/light amines from hydrocar bons such as refinery stream, natural gas, and engine exhaust Excellent separation of C1 to C3 isomers, good separations of C3 to C12, halocarbons Excellent inertness and stability of water/alcohol sample, a good secondary choice of wax column for alcohol analysis Excellent tolerance to strong acid/base sample without affecting retention time Good anti-oxidation at 280?? and fast regeneration of performance Observed slight sulfur gas, hydrogen chlorine, and amine absorption Water peak is tailing, but no effect on retention Good choice for analyzing low level solvent residues from wide samples, such as headspace, aqueous, or organic solutions Preferred column for residue analysis in petroleum industry, pharmaceutical, environmental, chemical weapon detection Preferred column to analyze polar compounds including oxygenates from hydrocarbon streams: natural gas, refinery gas, dienes, ethylene, propylene

Suppliers

Company
Product
Description
Supplier Links
Pitt Meadows, British Columbia, Canada
AB-PLOT Q GC Column
8653-1530
AB-PLOT Q GC Column 8653-1530
Divinylbenzene polymer particle, nonpolar, close to traditional PoraPak Q Truly immobilized coating and smooth baseline workable for valve switching and liquid sample introduction at low temperatures Highest temperature limit, upto 280/300 Baseline separation of Air, CO2, water, sulfur gases, hydrogen chlorine, ammonia/light amines from hydrocar bons such as refinery stream, natural gas, and engine exhaust Excellent separation of C1 to C3 isomers, good separations of C3 to C12, halocarbons Excellent inertness and stability of water/alcohol sample, a good secondary choice of wax column for alcohol analysis Excellent tolerance to strong acid/base sample without affecting retention time Good anti-oxidation at 280?? and fast regeneration of performance Observed slight sulfur gas, hydrogen chlorine, and amine absorption Water peak is tailing, but no effect on retention Good choice for analyzing low level solvent residues from wide samples, such as headspace, aqueous, or organic solutions Preferred column for residue analysis in petroleum industry, pharmaceutical, environmental, chemical weapon detection Preferred column to analyze polar compounds including oxygenates from hydrocarbon streams: natural gas, refinery gas, dienes, ethylene, propylene
  • Divinylbenzene polymer particle, nonpolar, close to traditional PoraPak Q
  • Truly immobilized coating and smooth baseline workable for valve switching and liquid sample introduction at low temperatures
  • Highest temperature limit, upto 280/300
  • Baseline separation of Air, CO2, water, sulfur gases, hydrogen chlorine, ammonia/light amines from hydrocar bons such as refinery stream, natural gas, and engine exhaust
  • Excellent separation of C1 to C3 isomers, good separations of C3 to C12, halocarbons
  • Excellent inertness and stability of water/alcohol sample, a good secondary choice of wax column for alcohol analysis
  • Excellent tolerance to strong acid/base sample without affecting retention time
  • Good anti-oxidation at 280?? and fast regeneration of performance
  • Observed slight sulfur gas, hydrogen chlorine, and amine absorption
  • Water peak is tailing, but no effect on retention
  • Good choice for analyzing low level solvent residues from wide samples, such as headspace, aqueous, or organic solutions
  • Preferred column for residue analysis in petroleum industry, pharmaceutical, environmental, chemical weapon detection
  • Preferred column to analyze polar compounds including oxygenates from hydrocarbon streams: natural gas, refinery gas, dienes, ethylene, propylene
Supplier's Site

Technical Specifications

  Abel Industries Canada Ltd.
Product Category GC Columns
Product Number 8653-1530
Product Name AB-PLOT Q GC Column
Column Length 15 m (49.21 ft)
Unlock Full Specs
to access all available technical data

Similar Products

Rt®-2330 Columns -  - Restek
Specs
Column Type Capillary
Construction Material Silicate Glass; Other; Fused Silica
Column Length 10 to 105 m (32.81 to 344 ft)
View Details
Abel Industries Canada Ltd.
Specs
Column Length 15 m (49.21 ft)
Inner Diameter (ID) 530 µm (20.87 mils)
Film Thickness 1 µm (0.0394 mils)
View Details
Specs
Column Type Capillary
Construction Material Silicate Glass; Other; Fused Silica
Column Length 30 m (98.43 ft)
View Details
Abel Industries Canada Ltd.
Specs
Column Length 15 m (49.21 ft)
Inner Diameter (ID) 530 µm (20.87 mils)
Film Thickness 1.5 µm (0.0591 mils)
View Details